Texas Instruments Interface - Interface - Encoders, Decoders, Converters - TVP5157PNP TVP5157PNP

Description
Manufacturer: Texas Instruments Win Source Part Number: 1275045-TVP5157PNP Packaging: Tray Type: NTSC/PAL Video Decoder Mounting Style: SMD Applications: Security Systems Categories: Integrated Circuits Supplier Device Package: 128-HTQFP (14x14) Manufacturer Homepage: www.ti.com Manufacturer Package: 128-TQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: TVP5157 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage , Analog: 1.1V, 1.8V, 3.3V Supply Voltage , Digital: 1.1V, 3.3V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1275045-TVP5157PNP Packaging: Tray Type: NTSC/PAL Video Decoder Mounting Style: SMD Applications: Security Systems Categories: Integrated Circuits Supplier Device Package: 128-HTQFP (14x14) Manufacturer Homepage: www.ti.com Manufacturer Package: 128-TQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: TVP5157 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage , Analog: 1.1V, 1.8V, 3.3V Supply Voltage , Digital: 1.1V, 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - TVP5157PNP - 1275045-TVP5157PNP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - TVP5157PNP
1275045-TVP5157PNP
Interface - Interface - Encoders, Decoders, Converters - TVP5157PNP 1275045-TVP5157PNP
Manufacturer: Texas Instruments Win Source Part Number: 1275045-TVP5157PNP Packaging: Tray Type: NTSC/PAL Video Decoder Mounting Style: SMD Applications: Security Systems Categories: Integrated Circuits Supplier Device Package: 128-HTQFP (14x14) Manufacturer Homepage: www.ti.com Manufacturer Package: 128-TQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: TVP5157 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage , Analog: 1.1V, 1.8V, 3.3V Supply Voltage , Digital: 1.1V, 3.3V

Manufacturer: Texas Instruments
Win Source Part Number: 1275045-TVP5157PNP
Packaging: Tray
Type: NTSC/PAL Video Decoder
Mounting Style: SMD
Applications: Security Systems
Categories: Integrated Circuits
Supplier Device Package: 128-HTQFP (14x14)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 128-TQFP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: TVP5157
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 1.1V, 1.8V, 3.3V
Supply Voltage , Digital: 1.1V, 3.3V

Buy Now
Singapore, Singapore
Interface Transceiver IC
709-TVP5157PNP
Interface Transceiver IC 709-TVP5157PNP
Four-Channel NTSC/PAL Video Decoder With Independent Scalers, Noise Reduction, Auto Contrast, and Fl 128-HTQFP 0 to 70 Product overview: TVP5157PNP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TVP5157PNP can be used for catalog matching and distributor lookup.

Four-Channel NTSC/PAL Video Decoder With Independent Scalers, Noise Reduction, Auto Contrast, and Fl 128-HTQFP 0 to 70 Product overview: TVP5157PNP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TVP5157PNP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Encoders, Decoders, Converters - TVP5157PNP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
TVP5157PNP
Encoders, Decoders, Converters TVP5157PNP
NTSC/PAL Video Decoder IC Security Systems 128-HTQFP (14x14)

NTSC/PAL Video Decoder IC Security Systems 128-HTQFP (14x14)

Buy Now
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - TVP5157PNP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
TVP5157PNP
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters TVP5157PNP
IC DECOD VIDEO PAL/NTSC 128HTQFP

IC DECOD VIDEO PAL/NTSC 128HTQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1275045-TVP5157PNP 709-TVP5157PNP TVP5157PNP TVP5157PNP
Product Name Interface - Interface - Encoders, Decoders, Converters - TVP5157PNP Interface Transceiver IC Encoders, Decoders, Converters Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Device Type Transceiver Sample Rate Converter Sample Rate Converter; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1901021P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
SN54AS652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-8868701LA - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4067BQ-Q100J - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 24-VFQFN Exposed Pad
View Details
QFN Interface Transceiver IC - 722-SI2439-A-GM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers