Texas Instruments TUSB1210 USB 2.0 ULPI Transceiver TUSB1210BRHBR

Description
USB 2.0 ULPI Transceiver 32-VQFN -40 to 85
Request a Quote Datasheet
Description
USB 2.0 ULPI Transceiver 32-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TUSB1210 USB 2.0 ULPI Transceiver - TUSB1210BRHBR - Texas Instruments
Dallas, TX, United States
TUSB1210 USB 2.0 ULPI Transceiver
TUSB1210BRHBR
TUSB1210 USB 2.0 ULPI Transceiver TUSB1210BRHBR
USB 2.0 ULPI Transceiver 32-VQFN -40 to 85

USB 2.0 ULPI Transceiver 32-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
VQFN Interface Transceiver IC
710-TUSB1210BRHBR
VQFN Interface Transceiver IC 710-TUSB1210BRHBR
USB Transceiver 1TR 480Mbps 32-Pin VQFN EP T/R Product overview: TUSB1210BRHBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TUSB1210BRHBR can be used for catalog matching and distributor lookup.

USB Transceiver 1TR 480Mbps 32-Pin VQFN EP T/R Product overview: TUSB1210BRHBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TUSB1210BRHBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TUSB1210BRHBR - 035430-TUSB1210BRHBR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TUSB1210BRHBR
035430-TUSB1210BRHBR
Interface - Interface - Drivers, Receivers, Transceivers - TUSB1210BRHBR 035430-TUSB1210BRHBR
Manufacturer: Texas Instruments Win Source Part Number: 035430-TUSB1210BRHBR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: USB 2.0 Number of Drivers/Receivers: 8/8 Duplex: Half Receiver Hysteresis: 50mV Data Rate: 480Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-VQFN (5x5) Supply Voltage - Operating: 2.7 V to 4.8 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 035430-TUSB1210BRHBR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: USB 2.0
Number of Drivers/Receivers: 8/8
Duplex: Half
Receiver Hysteresis: 50mV
Data Rate: 480Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VQFN (5x5)
Supply Voltage - Operating: 2.7 V to 4.8 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Drivers, Receivers, Transceivers - TUSB1210BRHBR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
TUSB1210BRHBR
Drivers, Receivers, Transceivers TUSB1210BRHBR
IC TRANSCEIVER HALF 8/8 32VQFN

IC TRANSCEIVER HALF 8/8 32VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Interface IC
TUSB1210BRHBR
USB Interface IC TUSB1210BRHBR
USB Interface IC USB 2.0 ULPI Xcvr

USB Interface IC USB 2.0 ULPI Xcvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TUSB1210BRHBR 710-TUSB1210BRHBR 035430-TUSB1210BRHBR TUSB1210BRHBR TUSB1210BRHBR
Product Name TUSB1210 USB 2.0 ULPI Transceiver VQFN Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - TUSB1210BRHBR Drivers, Receivers, Transceivers USB Interface IC
Technology USB USB 2.0
Device Type Transceiver Transceiver Receiver; Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT244 Octal Buffers/Drivers With 3-State Outputs - 5962-8776001MRA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
3 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
Specialized - 34R3430R-4CVR - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
PMIC - PMIC - Display Drivers - 4055BE - 161896-4055BE - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 18 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; PDIP; 16-PDIP
View Details