Texas Instruments Interface - Interface - Encoders, Decoders, Converters - TVP5147M1IPFPR TVP5147M1IPFPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 056069-TVP5147M1IPFP R Packaging: Reel - TR Type: Video Decoder Applications: LCD TV/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 80-HTQFP (12x12) Analog Supply Voltage: 1.8V, 3.3V Digital Supply Voltage: 1.8V, 3.3V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 056069-TVP5147M1IPFP R Packaging: Reel - TR Type: Video Decoder Applications: LCD TV/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 80-HTQFP (12x12) Analog Supply Voltage: 1.8V, 3.3V Digital Supply Voltage: 1.8V, 3.3V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - TVP5147M1IPFPR - 056069-TVP5147M1IPFPR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - TVP5147M1IPFPR
056069-TVP5147M1IPFPR
Interface - Interface - Encoders, Decoders, Converters - TVP5147M1IPFPR 056069-TVP5147M1IPFPR
Manufacturer: Texas Instruments Win Source Part Number: 056069-TVP5147M1IPFP R Packaging: Reel - TR Type: Video Decoder Applications: LCD TV/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 80-HTQFP (12x12) Analog Supply Voltage: 1.8V, 3.3V Digital Supply Voltage: 1.8V, 3.3V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 056069-TVP5147M1IPFPR
Packaging: Reel - TR
Type: Video Decoder
Applications: LCD TV/Monitor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 80-HTQFP (12x12)
Analog Supply Voltage: 1.8V, 3.3V
Digital Supply Voltage: 1.8V, 3.3V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Encoders, Decoders, Converters - TVP5147M1IPFPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
TVP5147M1IPFPR
Encoders, Decoders, Converters TVP5147M1IPFPR
Video Decoder IC LCD TV/Monitor 80-HTQFP (12x12)

Video Decoder IC LCD TV/Monitor 80-HTQFP (12x12)

Buy Now
Encoders, Decoders, Converters - TVP5147M1IPFPR - ODG (Origin Data Global)
Shenzhen, China
Encoders, Decoders, Converters
TVP5147M1IPFPR
Encoders, Decoders, Converters TVP5147M1IPFPR
IC VIDEO DECODER 10BIT 80TQFP

IC VIDEO DECODER 10BIT 80TQFP

Supplier's Site
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - TVP5147M1IPFPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
TVP5147M1IPFPR
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters TVP5147M1IPFPR
IC VIDEO DECODER 10BIT 80TQFP

IC VIDEO DECODER 10BIT 80TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 056069-TVP5147M1IPFPR TVP5147M1IPFPR TVP5147M1IPFPR TVP5147M1IPFPR
Product Name Interface - Interface - Encoders, Decoders, Converters - TVP5147M1IPFPR Encoders, Decoders, Converters Encoders, Decoders, Converters Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Package Type QFP; TQFP; 80-HTQFP (12x12) QFP; TQFP; 80-TQFP Exposed Pad QFP; 80-TQFP Exposed Pad 80-TQFP Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 6697502P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type SOT-223
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4351EG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 20-DIP (0.300\", 7.62mm)
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4052D-Q100,118 - 908232-74HC4052D-Q100,118 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SO
View Details
2 suppliers
Interface - Interface - Telecom - SI3215M-C-FM - 894448-SI3215M-C-FM - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 38-QFN (5x7)
View Details
4 suppliers