Win Source Part Number: 1016409-TUSB8044RGCR
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tape & Reel
Standard Package: 2,000
Protocol: USB
Function: Hub Controller
Interface: I2C
Standards: USB 3.1
Voltage - Supply: 1.1V, 3.3V
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-VQFN (9x9)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TUSB8044RGCR-ND,296-
Base Product Number: TUSB8044
Product Status: Not For New Designs
USB Hub Controller USB 3.1 I²C Interface 64-VQFN (9x9)
USB Hub Controller USB 3.1 I²C Interface 64-VQFN (9x9)
USB Hub Controller USB 3.1 I²C Interface 64-VQFN (9x9)
IC USB HUB CONTROLLER I2C 64VQFN
USB Interface IC 4-port SuperSpeed 5.0-Gbps USB3.1 hub with billboard 64-VQFN 0 to 70
IC USB HUB CONTROLLER I2C 64VQFN
USB Hub Controller USB 3.1 I²C Interface 64-VQFN (9x9)
IC USB HUB CONTROLLER I2C 64VQFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1016409-TUSB8044RGCR | 296-49023-6-ND | TUSB8044RGCR | TUSB8044RGCR | TUSB8044RGCR | TUSB8044RGCR | TUSB8044RGCR |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | USB Interface IC | Interface - Controllers | Controllers | Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | ||
| Supply Voltage | Other; 1.1V~ 3.3V | 3.3V; Other; 1.1V, 3.3V | 3.3V; Other | 3.3V; Other; 1.1V, 3.3V | Other; 1.1V, 3.3V | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Technology | USB; I2C | USB; USB | I2C; I²C | I2C; I²C | I2C; I²C |