Advanced Universal Serial Bus Transcievers 16-TSSOP -40 to 85
Advanced Universal Serial Bus Transcievers 16-TSSOP -40 to 85 Product overview: TUSB1106PWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TUSB1106PWRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1274964-TUSB1106PWRG
Packaging: Tape and Reel
Type: Transceiver
Mounting Style: SMD
Protocol: USB 2.0
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 450mV
Data Rate: 1.5Mbps
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: TUSB1106
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 3.6V
USB Interface IC Adv Univ Serial Bus Xceivers
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TUSB1106PWRG4 | 710-TUSB1106PWRG4 | 1274964-TUSB1106PWRG4 | TUSB1106PWRG4 |
| Product Name | TUSB1106 Advanced Universal Serial Bus Transcievers | TSSOP Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - TUSB1106PWRG4 | USB Interface IC |
| Technology | USB | |||
| Device Type | TUSB1106 Advanced Universal Serial Bus Transcievers | Transceiver | Receiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |