Texas Instruments TUSB3410 RS232/IrDA Serial-to-USB Converter TUSB3410VF

Description
RS232/IrDA Serial-to-USB Converter 32-LQFP 0 to 70
Request a Quote Datasheet
Description
RS232/IrDA Serial-to-USB Converter 32-LQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TUSB3410 RS232/IrDA Serial-to-USB Converter - TUSB3410VF - Texas Instruments
Dallas, TX, United States
TUSB3410 RS232/IrDA Serial-to-USB Converter
TUSB3410VF
TUSB3410 RS232/IrDA Serial-to-USB Converter TUSB3410VF
RS232/IrDA Serial-to-USB Converter 32-LQFP 0 to 70

RS232/IrDA Serial-to-USB Converter 32-LQFP 0 to 70

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Interface IC
TUSB3410VF
USB Interface IC TUSB3410VF
USB Interface IC RS232/IrDA Ser-to-USB Converter

USB Interface IC RS232/IrDA Ser-to-USB Converter

Buy Now Datasheet
Ic, Controller, Smd; Bridge Type Texas Instruments - 28AH6280 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Controller, Smd; Bridge Type Texas Instruments
28AH6280
Ic, Controller, Smd; Bridge Type Texas Instruments 28AH6280
IC, CONTROLLER, SMD; Bridge Type:USB to Serial Port; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:LQFP; No. of Pins:32Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; RoHS Compliant: Yes

IC, CONTROLLER, SMD; Bridge Type:USB to Serial Port; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:LQFP; No. of Pins:32Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number TUSB3410VF TUSB3410VF 28AH6280
Product Name TUSB3410 RS232/IrDA Serial-to-USB Converter USB Interface IC Ic, Controller, Smd; Bridge Type Texas Instruments
Technology USB
Device Type TUSB3410 RS232/IrDA Serial-to-USB Converter
Features RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS1004A Hex Inverting Drivers - 5962-88729012A - Texas Instruments
Specs
Technology AS
Device Type SN54AS1004A Hex Inverting Drivers
Supply Voltage Other; 5.5
View Details
SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504QFA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
SN54BCT241 Octal Buffers/Drivers With 3-State Outputs - 5962-9074301MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
DS1776QML Pi-Bus Transceiver - 5962-9231701M3A - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 8 #
View Details
2 suppliers