The TVP70025I is a triple 10-bit video and graphics digitizer capable of processing signals at a maximum pixel rate of 90 MSPS. It supports both RGB and YPbPr color spaces, making it suitable for a variety of applications including PC graphics digitizing and digital TV formats up to 1080i. The device features independently controllable clamping, gain, and offset for each channel, along with an integrated horizontal phase-locked loop (PLL) for pixel clock generation ranging from 9 MHz to 90 MHz. The TVP70025I includes automatic video clamping, programmable gain control, and supports composite sync extraction. It operates from dual power supplies of 3.3 V and 1.8 V and is packaged in a 100-pin TQFP format, designed for efficient heat dissipation. The device is suitable for industrial applications with an operating temperature range of -40°C to 85°C. The programming interface is based on the industry-standard I²C, allowing for easy integration into various systems.
Triple 10-Bit 90-MSPS Video and Graphics Digitizer With Horizontal PLL 100-HTQFP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | TVP70025IPZP |
| Product Name | TVP70025I Triple 10-Bit 90-MSPS Video and Graphics Digitizer With Horizontal PLL |
| Features | RoHS |