Texas Instruments High-Performance Analog Interface - Interface - Signal Buffers, Repeaters, Splitters - TUSB546-DCIRNQT TUSB546-DCIRNQT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1274990-TUSB546-DCIR NQT Packaging: Reel Type: Buffer, ReDriver Mounting Style: SMD Applications: USB Number of Channels: 2 Signal Conditioning: Input Equalization, Output De-Emphasis Capacitance - Input: 10pF Categories: Integrated Circuits Supplier Device Package: 40-WQFN (4x6) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 40-WFQFN Exposed Pad Data Rate (Maximum): 8.1Gbps Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1274990-TUSB546-DCIR NQT Packaging: Reel Type: Buffer, ReDriver Mounting Style: SMD Applications: USB Number of Channels: 2 Signal Conditioning: Input Equalization, Output De-Emphasis Capacitance - Input: 10pF Categories: Integrated Circuits Supplier Device Package: 40-WQFN (4x6) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 40-WFQFN Exposed Pad Data Rate (Maximum): 8.1Gbps Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - TUSB546-DCIRNQT - 1274990-TUSB546-DCIRNQT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - TUSB546-DCIRNQT
1274990-TUSB546-DCIRNQT
Interface - Interface - Signal Buffers, Repeaters, Splitters - TUSB546-DCIRNQT 1274990-TUSB546-DCIRNQT
Manufacturer: Texas Instruments Win Source Part Number: 1274990-TUSB546-DCIR NQT Packaging: Reel Type: Buffer, ReDriver Mounting Style: SMD Applications: USB Number of Channels: 2 Signal Conditioning: Input Equalization, Output De-Emphasis Capacitance - Input: 10pF Categories: Integrated Circuits Supplier Device Package: 40-WQFN (4x6) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 40-WFQFN Exposed Pad Data Rate (Maximum): 8.1Gbps Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1274990-TUSB546-DCIRNQT
Packaging: Reel
Type: Buffer, ReDriver
Mounting Style: SMD
Applications: USB
Number of Channels: 2
Signal Conditioning: Input Equalization, Output De-Emphasis
Capacitance - Input: 10pF
Categories: Integrated Circuits
Supplier Device Package: 40-WQFN (4x6)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 40-WFQFN Exposed Pad
Data Rate (Maximum): 8.1Gbps
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Singapore, Singapore
Interface Transceiver IC
756-TUSB546-DCIRNQT
Interface Transceiver IC 756-TUSB546-DCIRNQT
USB Type-C DP ALT Mode Linear Redriver Crosspoint Switch 40-WQFN 0 to 70 Product overview: TUSB546-DCIRNQT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-TUSB546-DCIRNQT can be used for catalog matching and distributor lookup.

USB Type-C DP ALT Mode Linear Redriver Crosspoint Switch 40-WQFN 0 to 70 Product overview: TUSB546-DCIRNQT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-TUSB546-DCIRNQT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - TUSB546-DCIRNQT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
TUSB546-DCIRNQT
Signal Buffers, Repeaters, Splitters TUSB546-DCIRNQT
Buffer, ReDriver 2 Channel 8.1Gbps 40-WQFN (6x4)

Buffer, ReDriver 2 Channel 8.1Gbps 40-WQFN (6x4)

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
TUSB546-DCIRNQT
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters TUSB546-DCIRNQT
IC REDRIVER USB TYPE C 40-WQFN

IC REDRIVER USB TYPE C 40-WQFN

Supplier's Site
Signal Buffers, Repeaters, Splitters - TUSB546-DCIRNQT - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
TUSB546-DCIRNQT
Signal Buffers, Repeaters, Splitters TUSB546-DCIRNQT
IC REDRIVER USB TYPE C 40-WQFN

IC REDRIVER USB TYPE C 40-WQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1274990-TUSB546-DCIRNQT 756-TUSB546-DCIRNQT TUSB546-DCIRNQT TUSB546-DCIRNQT TUSB546-DCIRNQT
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - TUSB546-DCIRNQT Interface Transceiver IC Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Device Type Signal Conditioner; Buffer Transceiver Buffer Sensor Interface; Buffer Buffer; Buffer, ReDriver
Supply Voltage Other; 3V ~ 3.6V 3.6V; Other; 3V ~ 3.6V 3.6V; Other Other; 3V ~ 3.6V
Data Rate 8.10E6 kbps 8.10E6 kbps 8.10E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QM14068SB-ND - DigiKey
Specs
Device Type Front End
Package Type 9-SMD, No Lead
Pins 9 #
View Details
Human Machine Interface (HMI) - 762-3000 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Integrated Circuits (ICs) - Interface - Telecom - SI3011-F-FMR - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Supply Voltage 3.6V; Other
Package Type 20-QFN (3x3)
View Details
2 suppliers