RS232/IrDA Serial-to-USB Converter 32-LQFP -40 to 85
CONTROLLER, SERIAL-TO-USB, 32LQFP; Bridge Type:USB to Serial Port; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:LQFP; No. of Pins:32Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
USB Interface IC RS232/IrDA Ser-to-USB Converter
| Texas Instruments | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TUSB3410IVF | 29AH8295 | TUSB3410IVF |
| Product Name | TUSB3410 RS232/IrDA Serial-to-USB Converter | Controller, Serial-To-Usb, 32Lqfp; Bridge Type Texas Instruments | USB Interface IC |
| Technology | USB | USB | |
| Device Type | TUSB3410 RS232/IrDA Serial-to-USB Converter | ||
| Features | RoHS | RoHS | RoHS |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |