USB Hub Controller USB 3.1 I²C, SMBus Interface 64-VQFN (9x9)
USB Hub Controller USB 3.1 I²C, SMBus Interface 64-VQFN (9x9)
USB Hub Controller USB 3.1 I²C, SMBus Interface 64-VQFN (9x9)
Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Interface Controllers
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Function: Hub Controller
Interface: I²C, SMBus
Standards: USB 3.1
Voltage - Supply: 0.99V ~ 1.26V, 3V ~ 3.6V
USB TRANSCEIVER Product overview: TUSB8042ARGCT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-TUSB8042ARGCT can be used for catalog matching and distributor lookup.
USB Interface IC Four-port USB 3.2 x1 gen1 hub 64-VQFN 0 to 70
USB TRANSCEIVER
USB Hub Controller USB 3.1 I²C, SMBus Interface 64-VQFN (9x9)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 296-TUSB8042ARGCT-ND | 736-TUSB8042ARGCT | TUSB8042ARGCT | TUSB8042ARGCT | TUSB8042ARGCT | TUSB8042ARGCT | |
| Product Name | Controllers | Integrated Circuits (ICs) Interface Controllers | Interface Transceiver IC | Interface - Controllers | USB Interface IC | Integrated Circuits (ICs) - Interface - Controllers | Controllers |
| Technology | USB; I2C; SMBus | I2C; SMBus; I²C, SMBus | USB; USB | I2C; SMBus; I²C, SMBus | |||
| Device Type | Line / Bus Controller | Sensor Interface | Transceiver | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | |
| Supply Voltage | Other; 0.99V ~ 1.26V, 3V ~ 3.6V | Other; 0.99V ~ 1.26V~ 3V ~ 3.6V | Other; 0.99V ~ 1.26V, 3V ~ 3.6V | 3V; 3.6V; Other | 3V; 3.6V; Other; 0.99V ~ 1.26V, 3V ~ 3.6V | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |