Manufacturer: Texas Instruments
Win Source Part Number: 805166-TUSB212IRWBR
Packaging: Reel
Mounting Style: Surface Mount
Applications: Signal Processing
Interface: USB
Supplier Device Package: 12-X2QFN (1.6x1.6)
Manufacturer Package: 12-XFQFN
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 3.6V
IC INTERFACE SPECIALIZED 12X2QFN
IC INTERFACE SPECIALIZED 12X2QFN
USB Interface IC USB 2.0 High Speed Signal Condit
IC INTERFACE SPECIALIZED 12X2QFN
Signal Processing Interface 12-X2QFN (1.6x1.6)
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 805166-TUSB212IRWBR | TUSB212IRWBR | TUSB212IRWBR | TUSB212IRWBR | TUSB212IRWBR | TUSB212IRWBR |
| Product Name | Interface - Interface - Specialized - TUSB212IRWBR | Integrated Circuits (ICs) - Interface - Specialized | Specialized | USB Interface IC | Interface - Specialized | Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface | |||
| Supply Voltage | Other; 3V ~ 3.6V | 3.6V; Other | Other; 3V ~ 3.6V | 3.3V | 3.6V; Other; 3V ~ 3.6V | |
| Technology | USB; USB | USB; USB | USB; USB |