The TXS0206A is a level-shifting transceiver designed to interface application processors with SD, MMC, and MemoryStick™ cards, supporting supply voltages from 1.1 V to 3.6 V on both A and B ports with a maximum propagation delay of 4.4 ns when translating between 1.8 V and 3 V. It is packaged in a 20-pin DSBGA (YFP) measuring 1.96 mm × 1.56 mm with a 0.4-mm ball pitch. The device includes integrated 40-kΩ pull-up resistors on I/O pins and 100-kΩ pull-ups on WP and CD pins. It operates from -40 °C to 85 °C and meets ESD protection standards of 2500 V HBM, 250 V MM, and 1500 V CDM. The TXS0206AYFPR variant includes a 3000-piece tape and reel package with SNAGCU ball finish and no additional functional distinctions from the base device.
TXS0206A MMC, SD Card, Memory Stick(TM) Voltage-Translation Transceiver 20-DSBGA -40 to 85
TXS0206A MMC, SD Card, Memory Stick™ Voltage-Translation Transceiver 20-DSBGA -40 to 85 Product overview: TXS0206AYFPR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-TXS0206AYFPR can be used for catalog matching and distributor lookup.
Interface Circuit
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TXS0206AYFPR | 732-TXS0206AYFPR | TXS0206AYFPR |
| Product Name | TXS0206A TXS0206A MMC, SD Card, Memory Stick(TM) Voltage-Translation Transceiver | Interface Transceiver IC | |
| Device Type | Transceiver | Transceiver | Sensor Interface |
| Features | RoHS | RoHS | RoHS |
| Supply Voltage | 3.6V; Other; 1.1 |