The TWL1200-Q1 is a 19-bit voltage translator designed to bridge 1.8-V and 2.6-V digital interfaces between application processors and TI Wi-Link-6 peripherals, supporting SDIO, UART, and audio signals. It is offered in a 48-pin TQFP (PFB) package with dimensions of 9.6 mm in width and height, and 1.5 mm in thickness. The device operates over an ambient temperature range of -40°C to +85°C, is qualified for automotive applications under AEC-Q100 Device Temperature Grade 3, and meets JESD78 Class II latch-up performance. Both VCCA and VCCB supply pins support voltage levels from 1.1 V to 3.6 V.
Automotive Catalog SDIO, UART, and Audio Voltage-Translation Transceiver 48-TQFP -40 to 85
19-Bit Bus Transceiver, SDIO/UART/Audio, 60Mbps, TQFP Product overview: TWL1200IPFBRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-TWL1200IPFBRQ1 can be used for catalog matching and distributor lookup.
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PQFP48
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TWL1200IPFBRQ1 | 732-TWL1200IPFBRQ1 | TWL1200IPFBRQ1 |
| Product Name | TWL1200-Q1 Automotive Catalog SDIO, UART, and Audio Voltage-Translation Transceiver | Interface Transceiver IC | |
| Device Type | Transceiver; UART | Transceiver | Transceiver |
| Features | RoHS | RoHS | RoHS |
| Supply Voltage | 3.6V; Other; 1.1 |