Manufacturer: Texas Instruments
Win Source Part Number: 1114872-TUSB320IRWBR
Packaging: Reel - TR
Applications: USB
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 12-X2QFN (1.6x1.6)
Supply Voltage - Operating: 2.7 V to 5 V
Alternative Parts (Cross-Reference): TUSB320RWBR;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
IC INTERFACE SPECIALIZED 12X2QFN
USB Interface IC TUSB320 USB Type-C Config Channel Logic
IC INTERFACE SPECIALIZED 12X2QFN
USB PORT CONTROLLER, 480MBPS, X2QFN-12; USB IC Type:USB Type-C Configuration Channel Logic and Port Control; USB Standard:USB 1.1; Supply Voltage Min:2.7V; Supply Voltage Max:5V; Interface Case Style:X2QFN; No. of Pins:12Pins; Data RoHS Compliant: Yes
X2-QFN-12(1.6x1.6) Interface - Specialized ROHS
IC INTERFACE SPECIALIZED 12X2QFN
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1114872-TUSB320IRWBR | TUSB320IRWBR | TUSB320IRWBR | TUSB320IRWBR | TUSB320IRWBR | 27AJ0882 | TUSB320IRWBR | TUSB320IRWBR |
| Product Name | Interface - Interface - Specialized - TUSB320IRWBR | Specialized | Integrated Circuits (ICs) - Interface - Specialized | USB Interface IC | Specialized | Usb Port Controller, 480Mbps, X2Qfn-12; Usb Ic Type Texas Instruments | Communication Interface Chip/UART/485/232 >> Interface - Specialized | Interface - Specialized |
| Supply Voltage | Other; 2.7 V ~ 5 V | 5V; Other; 2.7V ~ 5V | 5V; Other | Other; 2.7V ~ 5V | Other; 2.7V | |||
| Package Type | 12-X2QFN (1.6x1.6) | 12-XFQFN | X2QFN-12 | 12-XFQFN | X2QFN | QFNL | 12-XFQFN | |
| Technology | I2C; I²C | I2C; I²C | USB | I2C; I²C | ||||
| Features | RoHS | RoHS | RoHS | RoHS |