Manufacturer: Texas Instruments
Win Source Part Number: 1274984-TUSB320RWBR
Packaging: Reel - TR
Package: 12-XFQFN
Applications: USB
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 5 V
Interface: I2C
Family Name: TUSB320
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 12-X2QFN (1.6x1.6)
Alternative Parts (Cross-Reference): TUSB320IRWBR;
Introduction Date: June 17, 2015
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
IC INTERFACE SPECIALIZED 12X2QFN
USB Interface IC USB Type-C for USB 2.0 CC port controller 12-X2QFN 0 to 70
IC INTERFACE SPECIALIZED 12X2QFN
IC INTERFACE SPECIALIZED 12X2QFN
| Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1274984-TUSB320RWBR | TUSB320RWBR | TUSB320RWBR | TUSB320RWBR | TUSB320RWBR | TUSB320RWBR |
| Product Name | Interface - Interface - Specialized - TUSB320RWBR | Specialized | USB Interface IC | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Interface - Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface | |||
| Supply Voltage | Other; 2.7 V ~ 5 V | Other; 2.7V ~ 5V | 5V; Other | 5V; Other; 2.7V ~ 5V | ||
| Technology | I2C; I²C | I2C; I²C | I2C; I²C | |||
| Package Type | 12-XFQFN | X2QFN-12 | 12-XFQFN | 12-XFQFN |