Win Source Part Number: 1171198-TUSB215IRGYT
Category: Integrated Circuits (ICs)>Interface - Specialized
Package: Tape & Reel
Applications: Signal Processing
Standard Package: 250
Mounting: SMD (SMT)
Interface: USB
Voltage - Supply: 4.4V ~ 5.5V
Package / Case: 14-VFQFN Exposed Pad
Supplier Device Package: 14-VQFN (3.5x3.5)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-47410-6,296-4741
Base Product Number: TUSB215
Signal Processing Interface 14-VQFN (3.5x3.5)
USB Interface IC USB 2.0 High Speed Signal Conditioner 14-VQFN -40 to 85
IC INTERFACE SPECIALIZED 14VQFN
IC INTERFACE SPECIALIZED 14VQFN
| Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1171198-TUSB215IRGYT | TUSB215IRGYT | TUSB215IRGYT | TUSB215IRGYT | TUSB215IRGYT |
| Product Name | Integrated Circuits (ICs) - Interface - Specialized | Specialized | USB Interface IC | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface | ||
| Supply Voltage | Other; 4.4V ~ 5.5V | Other; 4.4V ~ 5.5V | Other | ||
| Technology | USB; USB | USB; USB | |||
| Features | RoHS | RoHS |