Win Source Part Number: 1165238-TUSB215RGYT
Category: Integrated Circuits (ICs)>Interface - Specialized
Package: Tape & Reel
Applications: Signal Processing
Standard Package: 250
Mounting: SMD (SMT)
Interface: USB
Voltage - Supply: 4.4V ~ 5.5V
Package / Case: 14-VFQFN Exposed Pad
Supplier Device Package: 14-VQFN (3.5x3.5)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-47411-2,296-4741
Base Product Number: TUSB215
IC INTERFACE SPECIALIZED 14VQFN
Signal Processing Interface 14-VQFN (3.5x3.5)
USB Interface IC USB 2.0 High Speed Signal Conditioner 14-VQFN 0 to 70
IC INTERFACE SPECIALIZED 14VQFN
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1165238-TUSB215RGYT | TUSB215RGYT | TUSB215RGYT | TUSB215RGYT | TUSB215RGYT |
| Product Name | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Specialized | USB Interface IC | Integrated Circuits (ICs) - Interface - Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface | ||
| Supply Voltage | Other; 4.4V ~ 5.5V | Other; 4.4V ~ 5.5V | Other | ||
| Technology | USB; USB | USB; USB | |||
| Package Type | 14-VFQFN Exposed Pad | 14-VFQFN Exposed Pad | VQFN-14 |