Texas Instruments Interface - Interface - Encoders, Decoders, Converters - TVP5145PFP TVP5145PFP

Description
Manufacturer: Texas Instruments Win Source Part Number: 213589-TVP5145PFP Packaging: Tray Type: Video Decoder Applications: Conferencing, Set-Top Boxes Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 80-HTQFP (12x12) Analog Supply Voltage: 3.1 V to 3.5 V Digital Supply Voltage: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 96
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 213589-TVP5145PFP Packaging: Tray Type: Video Decoder Applications: Conferencing, Set-Top Boxes Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 80-HTQFP (12x12) Analog Supply Voltage: 3.1 V to 3.5 V Digital Supply Voltage: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 96
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - TVP5145PFP - 213589-TVP5145PFP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - TVP5145PFP
213589-TVP5145PFP
Interface - Interface - Encoders, Decoders, Converters - TVP5145PFP 213589-TVP5145PFP
Manufacturer: Texas Instruments Win Source Part Number: 213589-TVP5145PFP Packaging: Tray Type: Video Decoder Applications: Conferencing, Set-Top Boxes Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 80-HTQFP (12x12) Analog Supply Voltage: 3.1 V to 3.5 V Digital Supply Voltage: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 96

Manufacturer: Texas Instruments
Win Source Part Number: 213589-TVP5145PFP
Packaging: Tray
Type: Video Decoder
Applications: Conferencing, Set-Top Boxes
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 80-HTQFP (12x12)
Analog Supply Voltage: 3.1 V to 3.5 V
Digital Supply Voltage: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 96

Buy Now Datasheet
Encoders, Decoders, Converters - TVP5145PFP - ODG (Origin Data Global)
Shenzhen, China
Encoders, Decoders, Converters
TVP5145PFP
Encoders, Decoders, Converters TVP5145PFP
IC DIGITAL VIDEO DECODER 80HTQFP

IC DIGITAL VIDEO DECODER 80HTQFP

Supplier's Site Datasheet
Encoders, Decoders, Converters - TVP5145PFP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
TVP5145PFP
Encoders, Decoders, Converters TVP5145PFP
Video Decoder IC Conferencing, Set-Top Boxes 80-HTQFP (12x12)

Video Decoder IC Conferencing, Set-Top Boxes 80-HTQFP (12x12)

Buy Now
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - TVP5145PFP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
TVP5145PFP
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters TVP5145PFP
IC DIGITAL VIDEO DECODER 80HTQFP

IC DIGITAL VIDEO DECODER 80HTQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 213589-TVP5145PFP TVP5145PFP TVP5145PFP TVP5145PFP
Product Name Interface - Interface - Encoders, Decoders, Converters - TVP5145PFP Encoders, Decoders, Converters Encoders, Decoders, Converters Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Package Type QFP; TQFP; 80-HTQFP (12x12) QFP; 80-TQFP Exposed Pad QFP; TQFP; 80-TQFP Exposed Pad 80-TQFP Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

 - 54FCT244DM/B - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP20
View Details
2 suppliers
Power Switch ICs - 2060258P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type SOT-26
View Details
Interface module - 289-556 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - A89301GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN-24
View Details