Texas Instruments Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters TVP5156PNP

Description
Win Source Part Number: 994810-TVP5156PNP Category: Integrated Circuits (ICs)>Interface - Encoders, Decoders, Converters Type: NTSC/PAL Video Decoder Package: Tube Applications: Security Systems Standard Package: 90 Mounting: SMD (SMT) Voltage - Supply, Analog: 1.1V, 1.8V, 3.3V Voltage - Supply, Digital: 1.1V, 3.3V Package / Case: 128-TQFP Exposed Pad Supplier Device Package: 128-HTQFP (14x14) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 2156-TVP5156PNP-TI,T EXTISTVP5156PNP Base Product Number: TVP5156 Product Status: Not For New Designs
Request a Quote
Description
Win Source Part Number: 994810-TVP5156PNP Category: Integrated Circuits (ICs)>Interface - Encoders, Decoders, Converters Type: NTSC/PAL Video Decoder Package: Tube Applications: Security Systems Standard Package: 90 Mounting: SMD (SMT) Voltage - Supply, Analog: 1.1V, 1.8V, 3.3V Voltage - Supply, Digital: 1.1V, 3.3V Package / Case: 128-TQFP Exposed Pad Supplier Device Package: 128-HTQFP (14x14) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 2156-TVP5156PNP-TI,T EXTISTVP5156PNP Base Product Number: TVP5156 Product Status: Not For New Designs
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - 994810-TVP5156PNP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
994810-TVP5156PNP
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters 994810-TVP5156PNP
Win Source Part Number: 994810-TVP5156PNP Category: Integrated Circuits (ICs)>Interface - Encoders, Decoders, Converters Type: NTSC/PAL Video Decoder Package: Tube Applications: Security Systems Standard Package: 90 Mounting: SMD (SMT) Voltage - Supply, Analog: 1.1V, 1.8V, 3.3V Voltage - Supply, Digital: 1.1V, 3.3V Package / Case: 128-TQFP Exposed Pad Supplier Device Package: 128-HTQFP (14x14) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 2156-TVP5156PNP-TI,T EXTISTVP5156PNP Base Product Number: TVP5156 Product Status: Not For New Designs

Win Source Part Number: 994810-TVP5156PNP
Category: Integrated Circuits (ICs)>Interface - Encoders, Decoders, Converters
Type: NTSC/PAL Video Decoder
Package: Tube
Applications: Security Systems
Standard Package: 90
Mounting: SMD (SMT)
Voltage - Supply, Analog: 1.1V, 1.8V, 3.3V
Voltage - Supply, Digital: 1.1V, 3.3V
Package / Case: 128-TQFP Exposed Pad
Supplier Device Package: 128-HTQFP (14x14)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 2156-TVP5156PNP-TI,TEXTISTVP5156PNP
Base Product Number: TVP5156
Product Status: Not For New Designs

Buy Now
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - TVP5156PNP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
TVP5156PNP
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters TVP5156PNP
IC DECOD VIDEO PAL/NTSC 128HTQFP

IC DECOD VIDEO PAL/NTSC 128HTQFP

Supplier's Site
Encoders, Decoders, Converters - TVP5156PNP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
TVP5156PNP
Encoders, Decoders, Converters TVP5156PNP
NTSC/PAL Video Decoder IC Security Systems 128-HTQFP (14x14)

NTSC/PAL Video Decoder IC Security Systems 128-HTQFP (14x14)

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 994810-TVP5156PNP TVP5156PNP TVP5156PNP
Product Name Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters Encoders, Decoders, Converters
Device Type Sensor Interface Sample Rate Converter; Sensor Interface Sample Rate Converter
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T-1 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Telecom - PEB3264HV1.4P - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Technology IOM-2, PCM
Features RoHS
Supply Voltage Other; 3.135V ~ 3.465V
View Details
2 suppliers
RF and mmW Front End Module - RFX2411N - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.3V; Other; 3.3
Package Type QFNL; QFN
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LV4053BQ-Q100X - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-VFQFN Exposed Pad
View Details