Win Source Part Number: 1101614-TUSB212IRWBT
Category: Integrated Circuits (ICs)>Interface - Specialized
Package: Tape & Reel
Applications: Signal Processing
Standard Package: 250
Mounting: SMD (SMT)
Interface: USB
Voltage - Supply: 3V ~ 3.6V
Package / Case: 12-XFQFN
Supplier Device Package: 12-X2QFN (1.6x1.6)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-47404-1,296-4740
Base Product Number: TUSB212
USB Interface IC USB 2.0 High Speed Signal Conditioner 12-X2QFN -40 to 85
Signal Processing Interface 12-X2QFN (1.6x1.6)
IC INTERFACE SPECIALIZED 12X2QFN
IC INTERFACE SPECIALIZED 12X2QFN
IC INTERFACE SPECIALIZED 12X2QFN
| Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1101614-TUSB212IRWBT | TUSB212IRWBT | TUSB212IRWBT | TUSB212IRWBT | TUSB212IRWBT | TUSB212IRWBT |
| Product Name | Integrated Circuits (ICs) - Interface - Specialized | USB Interface IC | Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface | |||
| Supply Voltage | Other; 3V ~ 3.6V | 3.6V; Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | 3.6V; Other | ||
| Features | RoHS | RoHS | ||||
| Data Rate | 480000 to ? kbps |