SuperSpeed USB 4?Port xHCI Host Controller 100-WQFN-MR 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 127249-TUSB7340RKMR
Packaging: Reel - TR
Protocol: USB
Standards: USB 3.0
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 70°C
Case / Package: 100-WQFN-MR (9x9)
Purpose: Host Controller
Supply Voltage - Operating: 1.1V, 3.3V
Alternative Parts (Cross-Reference): MAX3421EEHJ+T; ISP1561BMUM; TUSB7340RKMR; TUSB7320RKMR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
USB Host Controller USB 3.0 USB, PCIe Interface 100-WQFN-MR (9x9)
USB Host Controller USB 3.0 USB, PCIe Interface 100-WQFN-MR (9x9)
USB Host Controller USB 3.0 USB, PCIe Interface 100-WQFN-MR (9x9)
IC HUB CONTROLLER USB 100WQFN
USB Interface IC SuperSpd USB 4-Port xHCI Host Cntrlr
IC HUB CONTROLLER USB 100WQFN
IC HUB CONTROLLER USB 100WQFN
USB Host Controller USB 3.0 USB, PCIe Interface 100-WQFN-MR (9x9)
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TUSB7340RKMR | 127249-TUSB7340RKMR | 296-29070-1-ND | TUSB7340RKMR | TUSB7340RKMR | TUSB7340RKMR | TUSB7340RKMR | TUSB7340RKMR |
| Product Name | TUSB7340 SuperSpeed USB 4?Port xHCI Host Controller | Interface - Interface - Controllers - TUSB7340RKMR | Controllers | Integrated Circuits (ICs) - Interface - Controllers | USB Interface IC | Controllers | Interface - Controllers | Controllers |
| Technology | USB | USB; PCI | USB; USB | USB; USB, PCIe | USB; PCI; USB, PCIe | USB; PCI; USB, PCIe | ||
| Device Type | TUSB7340 SuperSpeed USB 4?Port xHCI Host Controller | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | |||
| Features | RoHS | RoHS | RoHS | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | -40 to 85 C (-40 to 185 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |