USB Interface IC Autom USB 2.0 Speed Signal Condit
IC INTERFACE SPECIALIZED 14VQFN
Signal Processing Interface 14-VQFN (3.5x3.5)
IC INTERFACE SPECIALIZED 14VQFN
| VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TUSB215QRGYTQ1 | TUSB215QRGYTQ1 | TUSB215QRGYTQ1 | TUSB215QRGYTQ1 |
| Product Name | USB Interface IC | Interface - Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Features | RoHS | RoHS | ||
| Supply Voltage | 5V | Other; 4.4V ~ 5.5V | Other | |
| Data Rate | 480000 to ? kbps | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) |