COLOR SIGNAL DECODER, PQFP80, POWERPAD, PLASTIC, QFP-80 Product overview: TVP5146M1PFP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TVP5146M1PFP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 139626-TVP5146M1PFP
Packaging: Tray
Type: Video Decoder
Applications: Monitors, TV
Mounting: SMD (SMT)
Categories: Integrated Circuits
Case / Package: 80-HTQFP (12x12)
Analog Supply Voltage: 1.8V, 3.3V
Digital Supply Voltage: 1.8V, 3.3V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Video Decoder IC Monitors, TV 80-HTQFP (12x12)
IC DIGITAL VIDEO DECODER 80-TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 709-TVP5146M1PFP | 139626-TVP5146M1PFP | TVP5146M1PFP | TVP5146M1PFP |
| Product Name | Interface Transceiver IC | Interface - Interface - Encoders, Decoders, Converters - TVP5146M1PFP | Encoders, Decoders, Converters | Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters |
| Device Type | Transceiver | Sample Rate Converter | Sample Rate Converter; Sensor Interface |