Texas Instruments Interface - Interface - Encoders, Decoders, Converters - TVP5150PBS TVP5150PBS

Description
Manufacturer: Texas Instruments Win Source Part Number: 1275038-TVP5150PBS Packaging: Tray Type: Video Decoder Mounting Style: SMD Applications: Cell Phones, PDA, Players Categories: Integrated Circuits Supplier Device Package: 32-TQFP (5x5) Manufacturer Homepage: www.ti.com Manufacturer Package: 32-TQFP Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: TVP5150 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage , Analog: 1.8V Supply Voltage , Digital: 1.8V, 3.3V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1275038-TVP5150PBS Packaging: Tray Type: Video Decoder Mounting Style: SMD Applications: Cell Phones, PDA, Players Categories: Integrated Circuits Supplier Device Package: 32-TQFP (5x5) Manufacturer Homepage: www.ti.com Manufacturer Package: 32-TQFP Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: TVP5150 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage , Analog: 1.8V Supply Voltage , Digital: 1.8V, 3.3V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - TVP5150PBS - 1275038-TVP5150PBS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - TVP5150PBS
1275038-TVP5150PBS
Interface - Interface - Encoders, Decoders, Converters - TVP5150PBS 1275038-TVP5150PBS
Manufacturer: Texas Instruments Win Source Part Number: 1275038-TVP5150PBS Packaging: Tray Type: Video Decoder Mounting Style: SMD Applications: Cell Phones, PDA, Players Categories: Integrated Circuits Supplier Device Package: 32-TQFP (5x5) Manufacturer Homepage: www.ti.com Manufacturer Package: 32-TQFP Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: TVP5150 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage , Analog: 1.8V Supply Voltage , Digital: 1.8V, 3.3V

Manufacturer: Texas Instruments
Win Source Part Number: 1275038-TVP5150PBS
Packaging: Tray
Type: Video Decoder
Mounting Style: SMD
Applications: Cell Phones, PDA, Players
Categories: Integrated Circuits
Supplier Device Package: 32-TQFP (5x5)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-TQFP
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: TVP5150
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 1.8V
Supply Voltage , Digital: 1.8V, 3.3V

Buy Now
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - TVP5150PBS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
TVP5150PBS
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters TVP5150PBS
IC NTSC/PAL/SECAM DECODER 32TQFP

IC NTSC/PAL/SECAM DECODER 32TQFP

Supplier's Site
Encoders, Decoders, Converters - TVP5150PBS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
TVP5150PBS
Encoders, Decoders, Converters TVP5150PBS
Video Decoder IC Cell Phones, PDA, Players 32-TQFP (5x5)

Video Decoder IC Cell Phones, PDA, Players 32-TQFP (5x5)

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1275038-TVP5150PBS TVP5150PBS TVP5150PBS
Product Name Interface - Interface - Encoders, Decoders, Converters - TVP5150PBS Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters Encoders, Decoders, Converters
Device Type Sample Rate Converter; Sensor Interface Sample Rate Converter
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - PEB2054-N-V1.0 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 1260806-SI32261-C-GM2 - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.13V ~ 3.45V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC2G66DP-Q100H - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
View Details