Manufacturer: Texas Instruments
Win Source Part Number: 1274871-TSS721AD
Packaging: Tube
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 3.3V
Protocol: Meter Bus
Number of Drivers/Receivers: 1/1
Duplex: Half
Family Name: TSS721A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): TSS721ADR;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Meter-Bus Transceiver Product overview: TSS721AD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TSS721AD can be used for catalog matching and distributor lookup.
METER BUS TRANSCEIVER, SOIC-16; IC Interface Type:-; Interface Applications:Multi-e
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1274871-TSS721AD | 526943 | 710-TSS721AD | 28AH6245 |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - TSS721AD | Bus Transceivers | Interface Transceiver IC | Meter Bus Transceiver, Soic-16; Ic Interface Type Texas Instruments |
| Device Type | Receiver; Transceiver | Transceiver; Bus Transceiver | Transceiver | |
| Supply Voltage | Other; 3.3V | Other; 2.5V | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) |