The TUSB8040A1 is a four-port USB 3.0 compliant hub supporting SuperSpeed, high-speed, full-speed, and low-speed connections on all downstream ports, and includes USB 2.0 Multiple Transaction Translator (MTT) functionality. It is packaged in a 100-pin WQFN-MR package measuring 9 mm × 9 mm and operates over the commercial temperature range of 0°C to 70°C. The device supports battery charging per USB BC 1.2 and Chinese YD/T 1591-2009 standards, configurable SMBus addressing, and EEPROM programming via the USB 2.0 upstream port. It requires a single 24-MHz clock input and provides per-port power switching and overcurrent notification inputs.
2nd Generation Four Port SuperSpeed USB (USB 3.0) Hub 100-WQFN-MR 0 to 70
USB Hub Controller USB 3.0 USB Interface 100-WQFN-MR (9x9)
USB Interface IC 2nd Gen 4-Prt SuperSpd USB Hub
IC HUB CONTROLLER USB 100WQFN
IC HUB CONTROLLER USB 100WQFN
IC HUB CONTROLLER USB 100WQFN
USB Hub Controller USB 3.0 USB Interface 100-WQFN-MR (9x9)
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TUSB8040A1RKMR | 296-37293-2-ND | TUSB8040A1RKMR | TUSB8040A1RKMR | TUSB8040A1RKMR | TUSB8040A1RKMR | TUSB8040A1RKMR |
| Product Name | TUSB8040A1 2nd Generation Four Port SuperSpeed USB (USB 3.0) Hub | Controllers | USB Interface IC | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers | Controllers |
| Technology | USB | USB | USB; USB | USB; USB | USB; USB | USB; USB | |
| Device Type | TUSB8040A1 2nd Generation Four Port SuperSpeed USB (USB 3.0) Hub | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | ||
| Features | RoHS | RoHS | RoHS | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |