Texas Instruments BGA Interface Transceiver IC TVP5151ZQC

Description
Video Decoder IC, 9-bit, 48-Pin BGA, Analog/Digital Supply Product overview: TVP5151ZQC from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TVP5151ZQC can be used for catalog matching and distributor lookup.
Request a Quote
Description
Video Decoder IC, 9-bit, 48-Pin BGA, Analog/Digital Supply Product overview: TVP5151ZQC from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TVP5151ZQC can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
BGA Interface Transceiver IC
709-TVP5151ZQC
BGA Interface Transceiver IC 709-TVP5151ZQC
Video Decoder IC, 9-bit, 48-Pin BGA, Analog/Digital Supply Product overview: TVP5151ZQC from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TVP5151ZQC can be used for catalog matching and distributor lookup.

Video Decoder IC, 9-bit, 48-Pin BGA, Analog/Digital Supply Product overview: TVP5151ZQC from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TVP5151ZQC can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Encoders, Decoders, Converters - TVP5151ZQC - 720972-TVP5151ZQC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - TVP5151ZQC
720972-TVP5151ZQC
Interface - Interface - Encoders, Decoders, Converters - TVP5151ZQC 720972-TVP5151ZQC
Manufacturer: Texas Instruments Win Source Part Number: 720972-TVP5151ZQC Packaging: Tray Type: Video Decoder Mounting Style: SMD Applications: Cell Phones, PDA, Players Part Status: Last Time Buy Categories: Integrated Circuits Supplier Device Package: 48-BGA MICROSTAR JUNIOR (4x4) Manufacturer Package: 48-VFBGA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: TVP5151 Manufacturer Pack Quantity: 360 MSL Level: 3 (168 Hours) Supply Voltage , Analog: 1.65V ~ 1.95V Supply Voltage , Digital: 1.65V ~ 1.95V

Manufacturer: Texas Instruments
Win Source Part Number: 720972-TVP5151ZQC
Packaging: Tray
Type: Video Decoder
Mounting Style: SMD
Applications: Cell Phones, PDA, Players
Part Status: Last Time Buy
Categories: Integrated Circuits
Supplier Device Package: 48-BGA MICROSTAR JUNIOR (4x4)
Manufacturer Package: 48-VFBGA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: TVP5151
Manufacturer Pack Quantity: 360
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 1.65V ~ 1.95V
Supply Voltage , Digital: 1.65V ~ 1.95V

Buy Now
Encoders, Decoders, Converters - TVP5151ZQC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
TVP5151ZQC
Encoders, Decoders, Converters TVP5151ZQC
Video Decoder IC Cell Phones, PDA, Players 48-BGA MICROSTAR JUNIOR (4x4)

Video Decoder IC Cell Phones, PDA, Players 48-BGA MICROSTAR JUNIOR (4x4)

Buy Now
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - TVP5151ZQC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
TVP5151ZQC
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters TVP5151ZQC
IC NTSC/PAL/SECAM DECOD 48BGA

IC NTSC/PAL/SECAM DECOD 48BGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 709-TVP5151ZQC 720972-TVP5151ZQC TVP5151ZQC TVP5151ZQC
Product Name BGA Interface Transceiver IC Interface - Interface - Encoders, Decoders, Converters - TVP5151ZQC Encoders, Decoders, Converters Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Device Type Transceiver Sample Rate Converter Sample Rate Converter; Sensor Interface
Pd 185 milliwatts
Operating Temperature 0 C (32 F)
Package Type BGA MICROSTAR JUNIOR BGA; 48-VFBGA 48-VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
Telecom - SI3216M-C-FMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QM55011TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-UFQFN Exposed Pad
Pins 24 #
View Details
Interface module - 289-612 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details