Texas Instruments High-Performance Analog Dual VQFN Interface Transceiver IC TUSB1002ARGER

Description
USB3.2 10Gbps Dual-Ch Linear Redriver, 24-VQFN Product overview: TUSB1002ARGER from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, VQFN, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TUSB1002ARGER can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
USB3.2 10Gbps Dual-Ch Linear Redriver, 24-VQFN Product overview: TUSB1002ARGER from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, VQFN, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TUSB1002ARGER can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual VQFN Interface Transceiver IC
710-TUSB1002ARGER
Dual VQFN Interface Transceiver IC 710-TUSB1002ARGER
USB3.2 10Gbps Dual-Ch Linear Redriver, 24-VQFN Product overview: TUSB1002ARGER from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, VQFN, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TUSB1002ARGER can be used for catalog matching and distributor lookup.

USB3.2 10Gbps Dual-Ch Linear Redriver, 24-VQFN Product overview: TUSB1002ARGER from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, VQFN, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TUSB1002ARGER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TUSB1002ARGER - 937874-TUSB1002ARGER - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TUSB1002ARGER
937874-TUSB1002ARGER
Interface - Interface - Drivers, Receivers, Transceivers - TUSB1002ARGER 937874-TUSB1002ARGER
Manufacturer: Texas Instruments Win Source Part Number: 937874-TUSB1002ARGER Operating Temperature Range: 0°C ~ 70°C (TA) Features: 2/0 Driver - USB 3.2 24-VQFN (4x4) Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TUSB1002 Categories: Integrated Circuits (ICs) Case / Package: 24-VQFN (4x4) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TUSB1002ARGER-ND, 296-TUSB1002ARGERDKR , 296-TUSB1002ARGERCT, 296-TUSB1002ARGERTR

Manufacturer: Texas Instruments
Win Source Part Number: 937874-TUSB1002ARGER
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: 2/0 Driver - USB 3.2 24-VQFN (4x4)
Package: 24-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TUSB1002
Categories: Integrated Circuits (ICs)
Case / Package: 24-VQFN (4x4)
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TUSB1002ARGER-ND, 296-TUSB1002ARGERDKR, 296-TUSB1002ARGERCT, 296-TUSB1002ARGERTR

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - TUSB1002ARGER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
TUSB1002ARGER
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers TUSB1002ARGER
IC DRIVER 2/2 24VQFN

IC DRIVER 2/2 24VQFN

Supplier's Site
Drivers, Receivers, Transceivers - TUSB1002ARGER - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
TUSB1002ARGER
Drivers, Receivers, Transceivers TUSB1002ARGER
IC DRIVER 2/0 24VQFN

IC DRIVER 2/0 24VQFN

Supplier's Site Datasheet
USB Interface IC - TUSB1002ARGER - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
USB Interface IC
TUSB1002ARGER
USB Interface IC TUSB1002ARGER
USB Interface IC USB3.2 10 Gbps Dual-channel Linear Redriver 24-VQFN 0 to 70

USB Interface IC USB3.2 10 Gbps Dual-channel Linear Redriver 24-VQFN 0 to 70

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-TUSB1002ARGER 937874-TUSB1002ARGER TUSB1002ARGER TUSB1002ARGER TUSB1002ARGER
Product Name Dual VQFN Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - TUSB1002ARGER Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers USB Interface IC
Device Type Transceiver Receiver; Sensor Interface Driver
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) -40 to 85 C (-40 to 185 F)
Package Type 24-VQFN (4x4) 24-VFQFN Exposed Pad VQFN-24
Technology USB; USB 3.2 USB 3.2
Unlock Full Specs
to access all available technical data

Similar Products

Inverter - 74AHCT1G04GV-Q100H - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT753 SOT753
View Details
Interface Transceiver IC - 722-SI3015-F-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
5 suppliers
Interface module - 289-402 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details