The TUSB8041 is a four-port USB 3.0 hub supporting SuperSpeed, high-speed, full-speed, and low-speed connections, with per-port or ganged power switching and battery charging compliance including USB Battery Charging and Chinese YD/T 1591-2009 standards. It operates with a single 24-MHz clock input and offers configuration via OTPROM, I2C EEPROM, or I2C/SMBus interface. The TUSB8041RGCR variant is housed in a 64-pin VQFN package measuring 9.00 mm × 9.00 mm and is rated for operation from 0°C to 70°C.
TUSB8041 Four-Port USB 3.0 Hub 64-VQFN 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 137026-TUSB8041RGCR
Packaging: Reel - TR
Protocol: USB
Standards: USB 3.0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 64-VQFN (9x9)
Purpose: Hub Controller
Supply Voltage - Operating: 1.1V, 3.3V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
USB Hub Controller USB 3.0 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
USB Hub Controller USB 3.0 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
USB Hub Controller USB 3.0 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
IC HUB CONTROLLER USB 64VQFN
IC HUB CONTROLLER USB 64VQFN
IC HUB CONTROLLER USB 64VQFN
USB Interface IC 4-Port USB 3.0 Hub
USB Hub Controller USB 3.0 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TUSB8041RGCR | 137026-TUSB8041RGCR | 296-41028-2-ND | TUSB8041RGCR | TUSB8041RGCR | TUSB8041RGCR | TUSB8041RGCR | TUSB8041RGCR |
| Product Name | TUSB8041 TUSB8041 Four-Port USB 3.0 Hub | Interface - Interface - Controllers - TUSB8041RGCR | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers | USB Interface IC | Controllers |
| Technology | USB | USB; I2C; SMBus | USB; USB | USB; I2C; SMBus; USB, GPIO, I²C, SMBus | USB; I2C; SMBus; USB, GPIO, I²C, SMBus | USB; I2C; SMBus; USB, GPIO, I²C, SMBus | ||
| Device Type | TUSB8041 TUSB8041 Four-Port USB 3.0 Hub | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | |||
| Features | RoHS | RoHS | RoHS | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | -40 to 85 C (-40 to 185 F) | 0 to 70 C (32 to 158 F) |