Texas Instruments Interface - Interface - Encoders, Decoders, Converters - TVP5146PFP TVP5146PFP

Description
Manufacturer: Texas Instruments Win Source Part Number: 035443-TVP5146PFP Packaging: Tray Type: Video Decoder Applications: Monitors, TV Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 80-HTQFP (12x12) Analog Supply Voltage: 1.8V, 3.3V Digital Supply Voltage: 1.8V, 3.3V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Communications & Networking, Consumer Electronics, Imaging, Video & Vision
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 035443-TVP5146PFP Packaging: Tray Type: Video Decoder Applications: Monitors, TV Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 80-HTQFP (12x12) Analog Supply Voltage: 1.8V, 3.3V Digital Supply Voltage: 1.8V, 3.3V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Communications & Networking, Consumer Electronics, Imaging, Video & Vision
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - TVP5146PFP - 035443-TVP5146PFP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - TVP5146PFP
035443-TVP5146PFP
Interface - Interface - Encoders, Decoders, Converters - TVP5146PFP 035443-TVP5146PFP
Manufacturer: Texas Instruments Win Source Part Number: 035443-TVP5146PFP Packaging: Tray Type: Video Decoder Applications: Monitors, TV Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 80-HTQFP (12x12) Analog Supply Voltage: 1.8V, 3.3V Digital Supply Voltage: 1.8V, 3.3V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Communications & Networking, Consumer Electronics, Imaging, Video & Vision

Manufacturer: Texas Instruments
Win Source Part Number: 035443-TVP5146PFP
Packaging: Tray
Type: Video Decoder
Applications: Monitors, TV
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 80-HTQFP (12x12)
Analog Supply Voltage: 1.8V, 3.3V
Digital Supply Voltage: 1.8V, 3.3V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Communications & Networking, Consumer Electronics, Imaging, Video & Vision

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - TVP5146PFP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
TVP5146PFP
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters TVP5146PFP
IC DIGITAL VIDEO DECODER 80HTQFP

IC DIGITAL VIDEO DECODER 80HTQFP

Supplier's Site
Encoders, Decoders, Converters - TVP5146PFP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
TVP5146PFP
Encoders, Decoders, Converters TVP5146PFP
Video Decoder IC Monitors, TV 80-HTQFP (12x12)

Video Decoder IC Monitors, TV 80-HTQFP (12x12)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 035443-TVP5146PFP TVP5146PFP TVP5146PFP
Product Name Interface - Interface - Encoders, Decoders, Converters - TVP5146PFP Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters Encoders, Decoders, Converters
Package Type QFP; TQFP; 80-HTQFP (12x12) 80-TQFP Exposed Pad QFP; TQFP; 80-TQFP Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Controllers - ADM6918XABT1 - 137255-ADM6918XABT1 - Win Source Electronics
Specs
Supply Voltage Other; 3.135 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; P-FQFP-128
View Details
5 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Interface module - 289-449 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details