Win Source Part Number: 978743-TUSB213RGYR
Category: Integrated Circuits (ICs)>Interface - Specialized
Package: Tape & Reel
Applications: Signal Processing
Standard Package: 3,000
Mounting: SMD (SMT)
Interface: USB
Voltage - Supply: 4.4V ~ 5.5V
Package / Case: 14-VFQFN Exposed Pad
Supplier Device Package: 14-VQFN (3.5x3.5)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TUSB213RGYR-ND,296-5
Base Product Number: TUSB213
USB Interface IC USB 2.0 High Speed Speed Signal Condit
IC INTERFACE SPECIALIZED 14VQFN
USB2.0 REDRIVER 5V VOLTAGE PROT
IC INTERFACE SPECIALIZED 14VQFN
IC INTERFACE SPECIALIZED 14VQFN
Signal Processing Interface 14-VQFN (3.5x3.5)
| Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 978743-TUSB213RGYR | TUSB213RGYR | TUSB213RGYR | 815-TUSB213RGYR | TUSB213RGYR | TUSB213RGYR | TUSB213RGYR |
| Product Name | Integrated Circuits (ICs) - Interface - Specialized | USB Interface IC | Interface - Specialized | USB2.0 REDRIVER 5V VOLTAGE PROT | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface | ||||
| Supply Voltage | Other; 4.4V ~ 5.5V | 5V | 5V; Other; 5V | Other; 4.4V ~ 5.5V | Other | Other; 4.4V ~ 5.5V | |
| Features | RoHS | RoHS | RoHS | ||||
| Data Rate | 480000 to ? kbps | 480240 kbps |