USB-C DP ALT Mode 10Gbps Redriver IC, 40-WQFN Product overview: TUSB1046-DCIRNQT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-TUSB1046-DCIRNQT
Manufacturer: Texas Instruments
Win Source Part Number: 798526-TUSB1046-DCIR
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 40-WFQFN Exposed Pad
Applications: USB
Operating Supply Voltage: 3 V ~ 3.6 V
Number of Channels: 4
Family Name: TUSB1046-DCI
Categories: Integrated Circuits (ICs)
Manufacturer Package: 40-WQFN (6x4)
On-State Resistance (Maximum): 10 Ohm
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
IC SWITCH 10GBPS 10 OHM 40WQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 756-TUSB1046-DCIRNQT | 798526-TUSB1046-DCIRNQT | TUSB1046-DCIRNQT |
| Product Name | Interface Transceiver IC | Interface - Interface - Analog Switches - Special Purpose - TUSB1046-DCIRNQT | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Device Type | Transceiver | Sensor Interface; Buffer |