SuperSpeed USB 2?Port xHCI Host Controller 100-WQFN-MR -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1274992-TUSB7320IRKM
Packaging: Tape and Reel
Protocol: USB
Function: Host Controller
Interface: USB, PCIe
Standards: USB 3.0
Categories: Integrated Circuits
Supplier Device Package: 100-WQFN-MR (9x9)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 100-WQFN Dual Rows, Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Family Part Number: TUSB7320
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.1V, 3.3V
USB Host Controller USB 3.0 USB, PCIe Interface 100-WQFN-MR (9x9)
USB Host Controller USB 3.0 USB, PCIe Interface 100-WQFN-MR (9x9)
USB Interface IC SuperSpd USB 2Port xHCI Host Controller
IC HUB CONTROLLER USB 100WQFN
IC HUB CONTROLLER USB 100WQFN
IC HUB CONTROLLER USB 100WQFN
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TUSB7320IRKMR | 1274992-TUSB7320IRKMR | TUSB7320IRKMR-ND | TUSB7320IRKMR | TUSB7320IRKMR | TUSB7320IRKMR | TUSB7320IRKMR | TUSB7320IRKMR |
| Product Name | TUSB7320 SuperSpeed USB 2?Port xHCI Host Controller | Interface - Interface - Controllers - TUSB7320IRKMR | Controllers | Controllers | USB Interface IC | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers |
| Technology | USB | USB; PCI | USB; PCI; USB, PCIe | USB; PCI; USB, PCIe | USB; USB | USB; USB, PCIe | ||
| Device Type | TUSB7320 SuperSpeed USB 2?Port xHCI Host Controller | Sensor Interface | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | ||
| Features | RoHS | RoHS | RoHS | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |