Texas Instruments Interface Transceiver IC TUSB1042IRNQR

Description
10 Gbps USB Type-C 2:1 Linear Redriver Switch 40-WQFN -40 to 85 Product overview: TUSB1042IRNQR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-TUSB1042IRNQR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10 Gbps USB Type-C 2:1 Linear Redriver Switch 40-WQFN -40 to 85 Product overview: TUSB1042IRNQR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-TUSB1042IRNQR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
756-TUSB1042IRNQR
Interface Transceiver IC 756-TUSB1042IRNQR
10 Gbps USB Type-C 2:1 Linear Redriver Switch 40-WQFN -40 to 85 Product overview: TUSB1042IRNQR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-TUSB1042IRNQR can be used for catalog matching and distributor lookup.

10 Gbps USB Type-C 2:1 Linear Redriver Switch 40-WQFN -40 to 85 Product overview: TUSB1042IRNQR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-TUSB1042IRNQR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 988299-TUSB1042IRNQR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
988299-TUSB1042IRNQR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 988299-TUSB1042IRNQR
Win Source Part Number: 988299-TUSB1042IRNQR Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Features: USB 3.1 Package: Tape & Reel (TR) Applications: USB Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Supply, Single (V+): 3V ~ 3.6V Number of Channels: 2 Package / Case: 40-WFQFN Exposed Pad Supplier Device Package: 40-WQFN (6x4) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TUSB1042

Win Source Part Number: 988299-TUSB1042IRNQR
Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Features: USB 3.1
Package: Tape & Reel (TR)
Applications: USB
Standard Package: 3,000
Mounting: SMD (SMT)
Voltage - Supply, Single (V+): 3V ~ 3.6V
Number of Channels: 2
Package / Case: 40-WFQFN Exposed Pad
Supplier Device Package: 40-WQFN (6x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: TUSB1042

Buy Now Datasheet
Analog Switches - Special Purpose - TUSB1042IRNQR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
TUSB1042IRNQR
Analog Switches - Special Purpose TUSB1042IRNQR
TUSB1042IRNQR

TUSB1042IRNQR

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
TUSB1042IRNQR
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters TUSB1042IRNQR
TUSB1042IRNQR

TUSB1042IRNQR

Supplier's Site
Sheung Wan, Hong Kong
USB Interface IC
TUSB1042IRNQR
USB Interface IC TUSB1042IRNQR
USB Interface IC 10 Gbps USB Type-C 2:1 Linear Redriver Switch 40-WQFN -40 to 85

USB Interface IC 10 Gbps USB Type-C 2:1 Linear Redriver Switch 40-WQFN -40 to 85

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 756-TUSB1042IRNQR 988299-TUSB1042IRNQR TUSB1042IRNQR TUSB1042IRNQR TUSB1042IRNQR
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters USB Interface IC
Device Type Transceiver Sensor Interface ReDriver Sensor Interface; Buffer
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage Other; 3V ~ 3.6V 3.6V; Other
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F648/BLA - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP24
View Details
2 suppliers
Human Machine Interface (HMI) - 762-3002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
RF Front End (LNA + PA) - 2312-QPF4526TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
 - BTS54040LBFAUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Sensor Interface
Features RoHS
Package Type TSON24
View Details