Texas Instruments TUSB2046B 4-Port Full-Speed Universal Serial Bus Hub TUSB2046BIVFRG4

Description
4-Port Full-Speed Universal Serial Bus Hub 32-LQFP -40 to 85
Request a Quote Datasheet
Description
4-Port Full-Speed Universal Serial Bus Hub 32-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TUSB2046B 4-Port Full-Speed Universal Serial Bus Hub - TUSB2046BIVFRG4 - Texas Instruments
Dallas, TX, United States
TUSB2046B 4-Port Full-Speed Universal Serial Bus Hub
TUSB2046BIVFRG4
TUSB2046B 4-Port Full-Speed Universal Serial Bus Hub TUSB2046BIVFRG4
4-Port Full-Speed Universal Serial Bus Hub 32-LQFP -40 to 85

4-Port Full-Speed Universal Serial Bus Hub 32-LQFP -40 to 85

Buy Now Datasheet
Controllers - 296-23485-2-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-23485-2-ND
Controllers 296-23485-2-ND
USB Hub Controller USB 2.0 USB Interface 32-LQFP (7x7)

USB Hub Controller USB 2.0 USB Interface 32-LQFP (7x7)

Buy Now Datasheet
Interface - Interface - Controllers - TUSB2046BIVFRG4 - 035434-TUSB2046BIVFRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - TUSB2046BIVFRG4
035434-TUSB2046BIVFRG4
Interface - Interface - Controllers - TUSB2046BIVFRG4 035434-TUSB2046BIVFRG4
Manufacturer: Texas Instruments Win Source Part Number: 035434-TUSB2046BIVFR G4 Packaging: Reel - TR Protocol: USB Standards: USB 2.0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-LQFP (7x7) Purpose: Hub Controller Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 40mA Alternative Parts (Cross-Reference): TUSB2046BVFR; TUSB2046BVF; TUSB2046BIVFR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 035434-TUSB2046BIVFRG4
Packaging: Reel - TR
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-LQFP (7x7)
Purpose: Hub Controller
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 40mA
Alternative Parts (Cross-Reference): TUSB2046BVFR; TUSB2046BVF; TUSB2046BIVFR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - TUSB2046BIVFRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
TUSB2046BIVFRG4
Integrated Circuits (ICs) - Interface - Controllers TUSB2046BIVFRG4
IC HUB CONTROLLER USB 32LQFP

IC HUB CONTROLLER USB 32LQFP

Supplier's Site
Interface - Controllers - TUSB2046BIVFRG4 - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
TUSB2046BIVFRG4
Interface - Controllers TUSB2046BIVFRG4
IC HUB CONTROLLER USB 32LQFP

IC HUB CONTROLLER USB 32LQFP

Supplier's Site Datasheet
Controllers - TUSB2046BIVFRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
TUSB2046BIVFRG4
Controllers TUSB2046BIVFRG4
USB Hub Controller USB 2.0 USB Interface 32-LQFP (7x7)

USB Hub Controller USB 2.0 USB Interface 32-LQFP (7x7)

Buy Now Datasheet
Controllers TUSB2046BIVFRG4
IC HUB CONTROLLER USB 32LQFP

IC HUB CONTROLLER USB 32LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TUSB2046BIVFRG4 296-23485-2-ND 035434-TUSB2046BIVFRG4 TUSB2046BIVFRG4 TUSB2046BIVFRG4 TUSB2046BIVFRG4 TUSB2046BIVFRG4
Product Name TUSB2046B 4-Port Full-Speed Universal Serial Bus Hub Controllers Interface - Interface - Controllers - TUSB2046BIVFRG4 Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers Controllers Controllers
Technology USB USB USB; USB USB; USB USB; USB USB; USB
Device Type TUSB2046B 4-Port Full-Speed Universal Serial Bus Hub Line / Bus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Features RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 1P1G3157QDCKRQ1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-70; 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
AM26LS31M Quadruple Differential Line Driver - AM26LS31MFKB - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
4 suppliers
SN54LS540 Octal Buffers And Line Drivers With 3-State Outputs - 84155012A - Texas Instruments
Specs
Technology LS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details