Texas Instruments TUSB1310 SuperSpeed USB Transceiver with PIPE3 and ULPI Interfaces TUSB1310ZAY

Description
SuperSpeed USB Transceiver with PIPE3 and ULPI Interfaces 175-NFBGA 0 to 70
Request a Quote
Description
SuperSpeed USB Transceiver with PIPE3 and ULPI Interfaces 175-NFBGA 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TUSB1310ZAY is a SuperSpeed USB transceiver designed for high-speed data transfer applications. It supports both PIPE3 and ULPI interfaces, making it versatile for various USB 3.0 implementations. The device is packaged in a 175-pin NFBGA format, suitable for compact designs. It operates within a temperature range of 0 to 70 degrees Celsius, which is ideal for commercial applications. The transceiver is compliant with USB 3.0 specifications, ensuring compatibility with a wide range of USB devices. Its features include power management capabilities and support for multiple clocking options, enhancing its adaptability in different system architectures. This product is suitable for engineers looking for a reliable USB transceiver for their projects.

Datasheet Summary
Powered by GS/AI

The TUSB1310ZAY is a SuperSpeed USB transceiver designed for high-speed data transfer applications. It supports both PIPE3 and ULPI interfaces, making it versatile for various USB 3.0 implementations. The device is packaged in a 175-pin NFBGA format, suitable for compact designs. It operates within a temperature range of 0 to 70 degrees Celsius, which is ideal for commercial applications. The transceiver is compliant with USB 3.0 specifications, ensuring compatibility with a wide range of USB devices. Its features include power management capabilities and support for multiple clocking options, enhancing its adaptability in different system architectures. This product is suitable for engineers looking for a reliable USB transceiver for their projects.

Suppliers

Company
Product
Description
Supplier Links
TUSB1310 SuperSpeed USB Transceiver with PIPE3 and ULPI Interfaces - TUSB1310ZAY - Texas Instruments
Dallas, TX, United States
TUSB1310 SuperSpeed USB Transceiver with PIPE3 and ULPI Interfaces
TUSB1310ZAY
TUSB1310 SuperSpeed USB Transceiver with PIPE3 and ULPI Interfaces TUSB1310ZAY
SuperSpeed USB Transceiver with PIPE3 and ULPI Interfaces 175-NFBGA 0 to 70

SuperSpeed USB Transceiver with PIPE3 and ULPI Interfaces 175-NFBGA 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TUSB1310ZAY - 1114864-TUSB1310ZAY - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TUSB1310ZAY
1114864-TUSB1310ZAY
Interface - Interface - Drivers, Receivers, Transceivers - TUSB1310ZAY 1114864-TUSB1310ZAY
Manufacturer: Texas Instruments Win Source Part Number: 1114864-TUSB1310ZAY Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: USB 3.0 Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 270mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 175-NFBGA (12x12) Supply Voltage - Operating: 1.1 V, 1.8 V, 3.3 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1114864-TUSB1310ZAY
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: USB 3.0
Number of Drivers/Receivers: 1/1
Receiver Hysteresis: 270mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 175-NFBGA (12x12)
Supply Voltage - Operating: 1.1 V, 1.8 V, 3.3 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD BGA Interface Transceiver IC - 710-TUSB1310ZAY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD BGA Interface Transceiver IC
710-TUSB1310ZAY
SMD BGA Interface Transceiver IC 710-TUSB1310ZAY
USB 3.0 Transceiver, 5Gbps, 1TR, 175-Pin BGA, Surface Mount Product overview: TUSB1310ZAY from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SMD, BGA, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TUSB1310ZAY can be used for catalog matching and distributor lookup.

USB 3.0 Transceiver, 5Gbps, 1TR, 175-Pin BGA, Surface Mount Product overview: TUSB1310ZAY from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SMD, BGA, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TUSB1310ZAY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - TUSB1310ZAY - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
TUSB1310ZAY
Drivers, Receivers, Transceivers TUSB1310ZAY
IC TRANSCEIVER 1/1 175NFBGA

IC TRANSCEIVER 1/1 175NFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Interface IC
TUSB1310ZAY
USB Interface IC TUSB1310ZAY
USB Interface IC SuperSpeed USB Transceiver

USB Interface IC SuperSpeed USB Transceiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TUSB1310ZAY 1114864-TUSB1310ZAY 710-TUSB1310ZAY TUSB1310ZAY TUSB1310ZAY
Product Name TUSB1310 SuperSpeed USB Transceiver with PIPE3 and ULPI Interfaces Interface - Interface - Drivers, Receivers, Transceivers - TUSB1310ZAY SMD BGA Interface Transceiver IC Drivers, Receivers, Transceivers USB Interface IC
Technology USB USB 3.0
Device Type Transceiver Receiver; Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS
Supply Voltage Other; 1.1 V~ 1.8 V~ 3.3 V Other; 1.1V, 1.8V, 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACT373FM-MLS - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type FL20
View Details
SN55ALS161 Octal General-Purpose Interface Bus Transceiver - 5962-89681012A - Texas Instruments
Specs
Device Type Transceiver
# of Rx 8 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
DS16F95QML EIA-485/EIA-422A Differential Bus Transceivers - 5962-8961501PA - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details
SN54AS1034A Hex Drivers - 5962-8873101DA - Texas Instruments
Specs
Technology AS
Device Type SN54AS1034A Hex Drivers
Supply Voltage Other; 5.5
View Details