Texas Instruments High-Performance Analog Interface - Interface - Drivers, Receivers, Transceivers - TUSB2140BN TUSB2140BN

Description
Manufacturer: Texas Instruments Win Source Part Number: 056067-TUSB2140BN Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: USB 1.1 Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 700mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 40-PDIP Supply Voltage - Operating: 3 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 056067-TUSB2140BN Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: USB 1.1 Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 700mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 40-PDIP Supply Voltage - Operating: 3 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TUSB2140BN - 056067-TUSB2140BN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TUSB2140BN
056067-TUSB2140BN
Interface - Interface - Drivers, Receivers, Transceivers - TUSB2140BN 056067-TUSB2140BN
Manufacturer: Texas Instruments Win Source Part Number: 056067-TUSB2140BN Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: USB 1.1 Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 700mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 40-PDIP Supply Voltage - Operating: 3 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 056067-TUSB2140BN
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: USB 1.1
Number of Drivers/Receivers: 1/1
Receiver Hysteresis: 700mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 40-PDIP
Supply Voltage - Operating: 3 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 056067-TUSB2140BN
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TUSB2140BN
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Laser Driver - TQP5115 - VAST STOCK CO., LIMITED
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
AM26C31M Quadruple Differential Line Driver - 5962-9163901QEA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
Interface module - 704-2064 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 29C10AJC - Rochester Electronics
Rochester Electronics
Specs
Package Type PLCC; PLCC
View Details