Texas Instruments TUSB2036 2/3-Port Hub for USB w/Optional Serial EEPROM Interface TUSB2036VFR

Description
2/3-Port Hub for USB w/Optional Serial EEPROM Interface 32-LQFP 0 to 70
Request a Quote
Description
2/3-Port Hub for USB w/Optional Serial EEPROM Interface 32-LQFP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TUSB2036 is a 3.3-V USB 2.0 hub controller that provides two or three downstream ports with integrated transceivers, supporting full-speed and low-speed devices. It is available in a 32-pin HLQFP package measuring 7.00 mm × 7.00 mm, and the TUSB2036VFR variant operates from 0 °C to 70 °C. The device supports bus-powered and self-powered modes, with configurable power switching and overcurrent reporting per port or ganged. A MODE pin enables selection between crystal or external clock input, and an EXTMEM pin enables an optional serial EEPROM interface for custom vendor and product IDs. No firmware programming is required due to the digital state machine implementation.

Datasheet Summary
Powered by GS/AI

The TUSB2036 is a 3.3-V USB 2.0 hub controller that provides two or three downstream ports with integrated transceivers, supporting full-speed and low-speed devices. It is available in a 32-pin HLQFP package measuring 7.00 mm × 7.00 mm, and the TUSB2036VFR variant operates from 0 °C to 70 °C. The device supports bus-powered and self-powered modes, with configurable power switching and overcurrent reporting per port or ganged. A MODE pin enables selection between crystal or external clock input, and an EXTMEM pin enables an optional serial EEPROM interface for custom vendor and product IDs. No firmware programming is required due to the digital state machine implementation.

Suppliers

Company
Product
Description
Supplier Links
TUSB2036 2/3-Port Hub for USB w/Optional Serial EEPROM Interface - TUSB2036VFR - Texas Instruments
Dallas, TX, United States
TUSB2036 2/3-Port Hub for USB w/Optional Serial EEPROM Interface
TUSB2036VFR
TUSB2036 2/3-Port Hub for USB w/Optional Serial EEPROM Interface TUSB2036VFR
2/3-Port Hub for USB w/Optional Serial EEPROM Interface 32-LQFP 0 to 70

2/3-Port Hub for USB w/Optional Serial EEPROM Interface 32-LQFP 0 to 70

Buy Now Datasheet
Interface - Interface - Controllers - TUSB2036VFR - 035431-TUSB2036VFR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - TUSB2036VFR
035431-TUSB2036VFR
Interface - Interface - Controllers - TUSB2036VFR 035431-TUSB2036VFR
Manufacturer: Texas Instruments Win Source Part Number: 035431-TUSB2036VFR Packaging: Reel - TR Protocol: USB Standards: USB 2.0 Family Name: TUSB2036 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 32-LQFP (7x7) Purpose: Hub Controller Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 40mA Alternative Parts (Cross-Reference): TUSB2036VF; Introduction Date: October 20, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 035431-TUSB2036VFR
Packaging: Reel - TR
Protocol: USB
Standards: USB 2.0
Family Name: TUSB2036
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 32-LQFP (7x7)
Purpose: Hub Controller
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 40mA
Alternative Parts (Cross-Reference): TUSB2036VF;
Introduction Date: October 20, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - TUSB2036VFR - Rochester Electronics
Newburyport, MA, United States
USB Bus Controller, CMOS, PQFP32

USB Bus Controller, CMOS, PQFP32

Supplier's Site Datasheet
Controllers - 296-27129-1-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-27129-1-ND
Controllers 296-27129-1-ND
USB Hub Controller USB 2.0 USB Interface 32-LQFP (7x7)

USB Hub Controller USB 2.0 USB Interface 32-LQFP (7x7)

Buy Now Datasheet
Controllers - 296-27129-2-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-27129-2-ND
Controllers 296-27129-2-ND
USB Hub Controller USB 2.0 USB Interface 32-LQFP (7x7)

USB Hub Controller USB 2.0 USB Interface 32-LQFP (7x7)

Buy Now Datasheet
Controllers - 296-27129-6-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-27129-6-ND
Controllers 296-27129-6-ND
USB Hub Controller USB 2.0 USB Interface 32-LQFP (7x7)

USB Hub Controller USB 2.0 USB Interface 32-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - TUSB2036VFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
TUSB2036VFR
Integrated Circuits (ICs) - Interface - Controllers TUSB2036VFR
IC HUB CONTROLLER USB 2.0 32LQFP

IC HUB CONTROLLER USB 2.0 32LQFP

Supplier's Site
Interface - Controllers - TUSB2036VFR - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
TUSB2036VFR
Interface - Controllers TUSB2036VFR
IC HUB CONTROLLER USB 2.0 32LQFP

IC HUB CONTROLLER USB 2.0 32LQFP

Supplier's Site Datasheet
Controllers - TUSB2036VFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
TUSB2036VFR
Controllers TUSB2036VFR
USB Hub Controller USB 2.0 USB Interface 32-LQFP (7x7)

USB Hub Controller USB 2.0 USB Interface 32-LQFP (7x7)

Buy Now
Controllers - TUSB2036VFR - ODG (Origin Data Global)
Shenzhen, China
Controllers
TUSB2036VFR
Controllers TUSB2036VFR
IC HUB CONTROLLER USB 2.0 32LQFP

IC HUB CONTROLLER USB 2.0 32LQFP

Supplier's Site Datasheet
IC HUB CONTROLLER USB 2.0 32LQFP - 815-TUSB2036VFR - Utmel Electronic Limited
Hong Kong, China
IC HUB CONTROLLER USB 2.0 32LQFP
815-TUSB2036VFR
IC HUB CONTROLLER USB 2.0 32LQFP 815-TUSB2036VFR
IC HUB CONTROLLER USB 2.0 32LQFP

IC HUB CONTROLLER USB 2.0 32LQFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Utmel Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TUSB2036VFR 035431-TUSB2036VFR TUSB2036VFR 296-27129-1-ND TUSB2036VFR TUSB2036VFR TUSB2036VFR TUSB2036VFR 815-TUSB2036VFR
Product Name TUSB2036 2/3-Port Hub for USB w/Optional Serial EEPROM Interface Interface - Interface - Controllers - TUSB2036VFR Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers Controllers Controllers IC HUB CONTROLLER USB 2.0 32LQFP
Technology USB USB USB USB; USB USB; USB USB; USB USB; USB USB
Device Type TUSB2036 2/3-Port Hub for USB w/Optional Serial EEPROM Interface Line / Bus Controller Line / Bus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller CardBus Controller
Features RoHS RoHS RoHS RoHS
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CLV4053ATPWRG4Q1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4052EE4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
SN74AVC16334 16-Bit Universal Bus Driver With 3-State Outputs - 74AVC16334DGGRE4 - Texas Instruments
Specs
Technology AVC
Device Type Line / Bus Driver
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3
View Details
SN54ACT245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8766301SSA - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details