Texas Instruments Interface Transceiver IC TVP5146M2IPFPR

Description
10-bit High Quality Single-Chip Digital Video Decoder That Digitizes And Decodes NTSC/PAL/SECAM 80-HTQFP -40 to 85 Product overview: TVP5146M2IPFPR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TVP5146M2IPFPR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10-bit High Quality Single-Chip Digital Video Decoder That Digitizes And Decodes NTSC/PAL/SECAM 80-HTQFP -40 to 85 Product overview: TVP5146M2IPFPR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TVP5146M2IPFPR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
709-TVP5146M2IPFPR
Interface Transceiver IC 709-TVP5146M2IPFPR
10-bit High Quality Single-Chip Digital Video Decoder That Digitizes And Decodes NTSC/PAL/SECAM 80-HTQFP -40 to 85 Product overview: TVP5146M2IPFPR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TVP5146M2IPFPR can be used for catalog matching and distributor lookup.

10-bit High Quality Single-Chip Digital Video Decoder That Digitizes And Decodes NTSC/PAL/SECAM 80-HTQFP -40 to 85 Product overview: TVP5146M2IPFPR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TVP5146M2IPFPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Encoders, Decoders, Converters - TVP5146M2IPFPR - 1114922-TVP5146M2IPFPR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - TVP5146M2IPFPR
1114922-TVP5146M2IPFPR
Interface - Interface - Encoders, Decoders, Converters - TVP5146M2IPFPR 1114922-TVP5146M2IPFPR
Manufacturer: Texas Instruments Win Source Part Number: 1114922-TVP5146M2IPF PR Packaging: Reel - TR Type: Video Decoder Applications: Monitors, TV Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 80-HTQFP (12x12) Analog Supply Voltage: 1.8V, 3.3V Digital Supply Voltage: 1.8V, 3.3V Alternative Parts (Cross-Reference): ADV7441ABSTZ-5P; TVP5154PNPR; TVP5154AIPNP; TVP5146M2IPFPR; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1114922-TVP5146M2IPFPR
Packaging: Reel - TR
Type: Video Decoder
Applications: Monitors, TV
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 80-HTQFP (12x12)
Analog Supply Voltage: 1.8V, 3.3V
Digital Supply Voltage: 1.8V, 3.3V
Alternative Parts (Cross-Reference): ADV7441ABSTZ-5P; TVP5154PNPR; TVP5154AIPNP; TVP5146M2IPFPR;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - TVP5146M2IPFPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
TVP5146M2IPFPR
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters TVP5146M2IPFPR
IC VIDEO DECODER 10BIT 80TQFP

IC VIDEO DECODER 10BIT 80TQFP

Supplier's Site
Encoders, Decoders, Converters - TVP5146M2IPFPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
TVP5146M2IPFPR
Encoders, Decoders, Converters TVP5146M2IPFPR
Video Decoder IC Monitors, TV 80-HTQFP (12x12)

Video Decoder IC Monitors, TV 80-HTQFP (12x12)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 709-TVP5146M2IPFPR 1114922-TVP5146M2IPFPR TVP5146M2IPFPR TVP5146M2IPFPR
Product Name Interface Transceiver IC Interface - Interface - Encoders, Decoders, Converters - TVP5146M2IPFPR Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters Encoders, Decoders, Converters
Device Type Transceiver Sample Rate Converter; Sensor Interface Sample Rate Converter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor and Detector Interfaces - AD9929BBCZRL - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Line Interface ICs - 7512819P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Buffer; Driver, Buffer
Features RoHS
View Details
Interface Transceiver IC - 702-SI3018-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BM96G4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details