Texas Instruments Interface - Interface - Encoders, Decoders, Converters - TVP5147PFP TVP5147PFP

Description
Manufacturer: Texas Instruments Win Source Part Number: 035445-TVP5147PFP Packaging: Tray Type: Video Decoder Applications: LCD TV/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 80-HTQFP (12x12) Analog Supply Voltage: 1.8V, 3.3V Digital Supply Voltage: 1.8V, 3.3V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 035445-TVP5147PFP Packaging: Tray Type: Video Decoder Applications: LCD TV/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 80-HTQFP (12x12) Analog Supply Voltage: 1.8V, 3.3V Digital Supply Voltage: 1.8V, 3.3V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - TVP5147PFP - 035445-TVP5147PFP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - TVP5147PFP
035445-TVP5147PFP
Interface - Interface - Encoders, Decoders, Converters - TVP5147PFP 035445-TVP5147PFP
Manufacturer: Texas Instruments Win Source Part Number: 035445-TVP5147PFP Packaging: Tray Type: Video Decoder Applications: LCD TV/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 80-HTQFP (12x12) Analog Supply Voltage: 1.8V, 3.3V Digital Supply Voltage: 1.8V, 3.3V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 035445-TVP5147PFP
Packaging: Tray
Type: Video Decoder
Applications: LCD TV/Monitor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 80-HTQFP (12x12)
Analog Supply Voltage: 1.8V, 3.3V
Digital Supply Voltage: 1.8V, 3.3V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - TVP5147PFP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
TVP5147PFP
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters TVP5147PFP
IC DIGITAL VIDEO DECODER 80HTQFP

IC DIGITAL VIDEO DECODER 80HTQFP

Supplier's Site
Encoders, Decoders, Converters - TVP5147PFP - ODG (Origin Data Global)
Shenzhen, China
Encoders, Decoders, Converters
TVP5147PFP
Encoders, Decoders, Converters TVP5147PFP
IC DIGITAL VIDEO DECODER 80HTQFP

IC DIGITAL VIDEO DECODER 80HTQFP

Supplier's Site Datasheet
Encoders, Decoders, Converters - TVP5147PFP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
TVP5147PFP
Encoders, Decoders, Converters TVP5147PFP
Video Decoder IC LCD TV/Monitor 80-HTQFP (12x12)

Video Decoder IC LCD TV/Monitor 80-HTQFP (12x12)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 035445-TVP5147PFP TVP5147PFP TVP5147PFP TVP5147PFP
Product Name Interface - Interface - Encoders, Decoders, Converters - TVP5147PFP Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters Encoders, Decoders, Converters Encoders, Decoders, Converters
Package Type QFP; TQFP; 80-HTQFP (12x12) 80-TQFP Exposed Pad QFP; 80-TQFP Exposed Pad QFP; TQFP; 80-TQFP Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4979GLPTR-T - 1000020-A4979GLPTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4518MTR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Human Machine Interface (HMI) - 762-4301/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 722-SI2457-D-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers