Win Source Part Number: 1170700-TUSB546AI-DC
Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Type: Buffer, ReDriver
Package: Tape & Reel
Applications: USB
Standard Package: 250
Mounting: SMD (SMT)
Input: Differential
Output: Differential
Number of Channels: 2
Data Rate (Max): 8.1Gbps
Signal Conditioning: Input Equalization, Output De-Emphasis
Capacitance - Input: 10 pF
Voltage - Supply: 3V ~ 3.6V
Package / Case: 40-WFQFN Exposed Pad
Supplier Device Package: 40-WQFN (6x4)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): TUSB546AI-DCIRNQT .;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-47609-6,296-4760
Base Product Number: TUSB546
USB Type-C™ DP ALT Mode Linear Redriver Crosspoint Switch 40-WQFN -40 to 85 Product overview: TUSB546AI-DCIRNQT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-TUSB546AI-DCIRNQ
USB REDRIVER, 8.1GBPS, WQFN-40; USB IC Type:VESA USB Type-C Crosspoint Switch; USB Standard:USB 3.1; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:WQFN; No. of Pins:40Pins; Data Rate:8.1Mbps; No. of Ports:1 RoHS Compliant: Yes
5GBPS TYPEC DP ALT MODE REDRIVER
5GBPS TYPEC DP ALT MODE REDRIVER
Buffer, ReDriver 2 Channel 8.1Gbps 40-WQFN (6x4)
USB Interface IC USB Type-CG DP ALT Mode Linear Redriver Crosspoint Switch 40-WQFN -40 to 85
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1170700-TUSB546AI-DCIRNQT | 756-TUSB546AI-DCIRNQT | 27AJ0889 | TUSB546AI-DCIRNQT | TUSB546AI-DCIRNQT | TUSB546AI-DCIRNQT | TUSB546AI-DCIRNQT |
| Product Name | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Interface Transceiver IC | Usb Redriver, 8.1Gbps, Wqfn-40; Usb Ic Type Texas Instruments | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | USB Interface IC |
| Device Type | Sensor Interface; Signal Conditioner; Buffer | Transceiver | Sensor Interface; Buffer | Buffer; Buffer, ReDriver | Buffer | ||
| Supply Voltage | Other; 3V ~ 3.6V | Other; 3V | 3.6V; Other | Other; 3V ~ 3.6V | 3.6V; Other; 3V ~ 3.6V | ||
| Data Rate | 8.10E6 kbps | 8100 kbps | 8.10E6 kbps | 8.10E6 kbps | 5.00E6 kbps | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |