Texas Instruments Interface - Interface - Encoders, Decoders, Converters - TVP5158IPNP TVP5158IPNP

Description
Manufacturer: Texas Instruments Win Source Part Number: 085653-TVP5158IPNP Packaging: Tray Type: NTSC/PAL Video Decoder Applications: Security Systems Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 128-HTQFP (14x14) Analog Supply Voltage: 1.1V, 1.8V, 3.3V Digital Supply Voltage: 1.1V, 3.3V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 085653-TVP5158IPNP Packaging: Tray Type: NTSC/PAL Video Decoder Applications: Security Systems Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 128-HTQFP (14x14) Analog Supply Voltage: 1.1V, 1.8V, 3.3V Digital Supply Voltage: 1.1V, 3.3V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - TVP5158IPNP - 085653-TVP5158IPNP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - TVP5158IPNP
085653-TVP5158IPNP
Interface - Interface - Encoders, Decoders, Converters - TVP5158IPNP 085653-TVP5158IPNP
Manufacturer: Texas Instruments Win Source Part Number: 085653-TVP5158IPNP Packaging: Tray Type: NTSC/PAL Video Decoder Applications: Security Systems Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 128-HTQFP (14x14) Analog Supply Voltage: 1.1V, 1.8V, 3.3V Digital Supply Voltage: 1.1V, 3.3V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 085653-TVP5158IPNP
Packaging: Tray
Type: NTSC/PAL Video Decoder
Applications: Security Systems
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 128-HTQFP (14x14)
Analog Supply Voltage: 1.1V, 1.8V, 3.3V
Digital Supply Voltage: 1.1V, 3.3V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - TVP5158IPNP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
TVP5158IPNP
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters TVP5158IPNP
IC DECOD VIDEO PAL/NTSC 128HTQFP

IC DECOD VIDEO PAL/NTSC 128HTQFP

Supplier's Site
Encoders, Decoders, Converters - TVP5158IPNP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
TVP5158IPNP
Encoders, Decoders, Converters TVP5158IPNP
NTSC/PAL Video Decoder IC Security Systems 128-HTQFP (14x14)

NTSC/PAL Video Decoder IC Security Systems 128-HTQFP (14x14)

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 085653-TVP5158IPNP TVP5158IPNP TVP5158IPNP
Product Name Interface - Interface - Encoders, Decoders, Converters - TVP5158IPNP Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters Encoders, Decoders, Converters
Package Type QFP; TQFP; 128-HTQFP (14x14) 128-TQFP Exposed Pad QFP; TQFP; 128-TQFP Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A6850KLTR-T - 076713-A6850KLTR-T - Win Source Electronics
Specs
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type SOIC; 8-SOIC
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4730TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Distance and angle measurement - Incremental Encoder Interface - 750-637 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Integrated Circuits (ICs) - Interface - Telecom - SI3019-C-FT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage 3.6V; Other
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers