10Gbps USB-C Redriver Switch, 2:1, 40-WQFN, Industrial Product overview: TUSB1042IRNQT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-TUSB1042IRNQT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1157125-TUSB1042IRNQ
Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Features: USB 3.1
Package: Tape & Reel
Applications: USB
Standard Package: 250
Mounting: SMD (SMT)
Voltage - Supply, Single (V+): 3V ~ 3.6V
Number of Channels: 2
Package / Case: 40-WFQFN Exposed Pad
Supplier Device Package: 40-WQFN (6x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-47553-6,TEXTISTU
Base Product Number: TUSB1042
10G USB3.1G2 2-1 LINEAR REDRIVER
USB Interface IC 10 Gbps USB Type-C 2:1 Linear Redriver Switch 40-WQFN -40 to 85
10G USB3.1G2 2-1 LINEAR REDRIVER
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 756-TUSB1042IRNQT | 1157125-TUSB1042IRNQT | TUSB1042IRNQT | TUSB1042IRNQT | TUSB1042IRNQT |
| Product Name | Industrial Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | USB Interface IC | Analog Switches - Special Purpose |
| Device Type | Transceiver | Sensor Interface | Sensor Interface; Buffer | ReDriver | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Supply Voltage | 3.6V; Other | Other; 3V ~ 3.6V |