Manufacturer: Texas Instruments
Win Source Part Number: 798529-TUSB422IYFPT
Packaging: Reel package
Package: 9-XFBGA, DSBGA
Applications: USB
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 5.5 V
Interface: I2C
Family Name: TUSB422IYFPT
Categories: Integrated Circuits (ICs)
Manufacturer Package: 9-DSBGA
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IC INTERFACE SPECIALIZED 9DSBGA
IC INTERFACE SPECIALIZED 9DSBGA
USB Interface IC USB PD TCPCi Port Controller 9-DSBGA -40 to 85
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 798529-TUSB422IYFPT | TUSB422IYFPT | TUSB422IYFPT | TUSB422IYFPT | TUSB422IYFPT |
| Product Name | Interface - Interface - Specialized - TUSB422IYFPT | Interface - Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized | USB Interface IC |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface | ||
| Supply Voltage | Other; 2.7 V ~ 5.5 V | Other; 2.7V ~ 5.5V | Other | ||
| Technology | I2C; I²C | I2C; I²C |