Texas Instruments Interface - Interface - Encoders, Decoders, Converters - TVP5146M1PFPR TVP5146M1PFPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 128455-TVP5146M1PFPR Packaging: Reel - TR Type: Video Decoder Applications: Monitors, TV Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 80-HTQFP (12x12) Analog Supply Voltage: 1.8V, 3.3V Digital Supply Voltage: 1.8V, 3.3V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 128455-TVP5146M1PFPR Packaging: Reel - TR Type: Video Decoder Applications: Monitors, TV Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 80-HTQFP (12x12) Analog Supply Voltage: 1.8V, 3.3V Digital Supply Voltage: 1.8V, 3.3V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - TVP5146M1PFPR - 128455-TVP5146M1PFPR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - TVP5146M1PFPR
128455-TVP5146M1PFPR
Interface - Interface - Encoders, Decoders, Converters - TVP5146M1PFPR 128455-TVP5146M1PFPR
Manufacturer: Texas Instruments Win Source Part Number: 128455-TVP5146M1PFPR Packaging: Reel - TR Type: Video Decoder Applications: Monitors, TV Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 80-HTQFP (12x12) Analog Supply Voltage: 1.8V, 3.3V Digital Supply Voltage: 1.8V, 3.3V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 128455-TVP5146M1PFPR
Packaging: Reel - TR
Type: Video Decoder
Applications: Monitors, TV
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 80-HTQFP (12x12)
Analog Supply Voltage: 1.8V, 3.3V
Digital Supply Voltage: 1.8V, 3.3V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Interface Transceiver IC
709-TVP5146M1PFPR
Interface Transceiver IC 709-TVP5146M1PFPR
IC,TV/VIDEO CIRCUIT,COLOR DECODER CIRCUIT,TQFP,80PIN,P LASTIC Product overview: TVP5146M1PFPR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TVP5146M1PFPR can be used for catalog matching and distributor lookup.

IC,TV/VIDEO CIRCUIT,COLOR DECODER CIRCUIT,TQFP,80PIN,PLASTIC Product overview: TVP5146M1PFPR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TVP5146M1PFPR can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - TVP5146M1PFPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
TVP5146M1PFPR
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters TVP5146M1PFPR
IC VIDEO DECODER 10BIT 80TQFP

IC VIDEO DECODER 10BIT 80TQFP

Supplier's Site
Encoders, Decoders, Converters - TVP5146M1PFPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
TVP5146M1PFPR
Encoders, Decoders, Converters TVP5146M1PFPR
Video Decoder IC Monitors, TV 80-HTQFP (12x12)

Video Decoder IC Monitors, TV 80-HTQFP (12x12)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 128455-TVP5146M1PFPR 709-TVP5146M1PFPR TVP5146M1PFPR TVP5146M1PFPR
Product Name Interface - Interface - Encoders, Decoders, Converters - TVP5146M1PFPR Interface Transceiver IC Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters Encoders, Decoders, Converters
Package Type QFP; TQFP; 80-HTQFP (12x12) HTQFP 80-TQFP Exposed Pad QFP; TQFP; 80-TQFP Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5364CA-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
7 suppliers
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Interface module - 704-5303 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Interface Transceiver IC - 702-SI32183-A-GMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers