Texas Instruments Interface - Interface - Encoders, Decoders, Converters - TVP5146M2PFP TVP5146M2PFP

Description
Manufacturer: Texas Instruments Win Source Part Number: 035442-TVP5146M2PFP Packaging: Tray Type: Video Decoder Applications: Monitors, TV Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 80-HTQFP (12x12) Analog Supply Voltage: 1.8V, 3.3V Digital Supply Voltage: 1.8V, 3.3V Alternative Parts (Cross-Reference): ADV7441ABSTZ-110; TVP5154PNPR; TVP5154APNP; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 035442-TVP5146M2PFP Packaging: Tray Type: Video Decoder Applications: Monitors, TV Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 80-HTQFP (12x12) Analog Supply Voltage: 1.8V, 3.3V Digital Supply Voltage: 1.8V, 3.3V Alternative Parts (Cross-Reference): ADV7441ABSTZ-110; TVP5154PNPR; TVP5154APNP; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - TVP5146M2PFP - 035442-TVP5146M2PFP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - TVP5146M2PFP
035442-TVP5146M2PFP
Interface - Interface - Encoders, Decoders, Converters - TVP5146M2PFP 035442-TVP5146M2PFP
Manufacturer: Texas Instruments Win Source Part Number: 035442-TVP5146M2PFP Packaging: Tray Type: Video Decoder Applications: Monitors, TV Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 80-HTQFP (12x12) Analog Supply Voltage: 1.8V, 3.3V Digital Supply Voltage: 1.8V, 3.3V Alternative Parts (Cross-Reference): ADV7441ABSTZ-110; TVP5154PNPR; TVP5154APNP; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 035442-TVP5146M2PFP
Packaging: Tray
Type: Video Decoder
Applications: Monitors, TV
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 80-HTQFP (12x12)
Analog Supply Voltage: 1.8V, 3.3V
Digital Supply Voltage: 1.8V, 3.3V
Alternative Parts (Cross-Reference): ADV7441ABSTZ-110; TVP5154PNPR; TVP5154APNP;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - TVP5146M2PFP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
TVP5146M2PFP
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters TVP5146M2PFP
IC DIGITL VIDEO DECODER 80-HTQFP

IC DIGITL VIDEO DECODER 80-HTQFP

Supplier's Site
Encoders, Decoders, Converters - TVP5146M2PFP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
TVP5146M2PFP
Encoders, Decoders, Converters TVP5146M2PFP
Video Decoder IC Monitors, TV 80-HTQFP (12x12)

Video Decoder IC Monitors, TV 80-HTQFP (12x12)

Buy Now Datasheet
Encoders, Decoders, Converters - TVP5146M2PFP - ODG (Origin Data Global)
Shenzhen, China
Encoders, Decoders, Converters
TVP5146M2PFP
Encoders, Decoders, Converters TVP5146M2PFP
IC DIGITL VIDEO DECODER 80-HTQFP

IC DIGITL VIDEO DECODER 80-HTQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 035442-TVP5146M2PFP TVP5146M2PFP TVP5146M2PFP TVP5146M2PFP
Product Name Interface - Interface - Encoders, Decoders, Converters - TVP5146M2PFP Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters Encoders, Decoders, Converters Encoders, Decoders, Converters
Package Type QFP; TQFP; 80-HTQFP (12x12) 80-TQFP Exposed Pad QFP; TQFP; 80-TQFP Exposed Pad QFP; 80-TQFP Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5350CA-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
6 suppliers
RF Front End (LNA + PA) - 2312-QPF4219SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Interface module - 289-722 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-SI32261-C-FM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
5 suppliers