Texas Instruments High-Performance Analog Interface - Interface - Specialized - TUSB214IRWBR TUSB214IRWBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 901538-TUSB214IRWBR Features: USB Interface 12-X2QFN (1.6x1.6) Package: Reel - TR Package: 12-XFQFN Mounting: Surface Mount Family Name: TUSB214 Categories: Integrated Circuits (ICs) Case / Package: 12-X2QFN (1.6x1.6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-52178-6, TUSB214IRWBR-ND, 296-52178-1, 296-52178-2
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 901538-TUSB214IRWBR Features: USB Interface 12-X2QFN (1.6x1.6) Package: Reel - TR Package: 12-XFQFN Mounting: Surface Mount Family Name: TUSB214 Categories: Integrated Circuits (ICs) Case / Package: 12-X2QFN (1.6x1.6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-52178-6, TUSB214IRWBR-ND, 296-52178-1, 296-52178-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - TUSB214IRWBR - 901538-TUSB214IRWBR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - TUSB214IRWBR
901538-TUSB214IRWBR
Interface - Interface - Specialized - TUSB214IRWBR 901538-TUSB214IRWBR
Manufacturer: Texas Instruments Win Source Part Number: 901538-TUSB214IRWBR Features: USB Interface 12-X2QFN (1.6x1.6) Package: Reel - TR Package: 12-XFQFN Mounting: Surface Mount Family Name: TUSB214 Categories: Integrated Circuits (ICs) Case / Package: 12-X2QFN (1.6x1.6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-52178-6, TUSB214IRWBR-ND, 296-52178-1, 296-52178-2

Manufacturer: Texas Instruments
Win Source Part Number: 901538-TUSB214IRWBR
Features: USB Interface 12-X2QFN (1.6x1.6)
Package: Reel - TR
Package: 12-XFQFN
Mounting: Surface Mount
Family Name: TUSB214
Categories: Integrated Circuits (ICs)
Case / Package: 12-X2QFN (1.6x1.6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-52178-6, TUSB214IRWBR-ND, 296-52178-1, 296-52178-2

Buy Now Datasheet
Specialized - TUSB214IRWBR - ODG (Origin Data Global)
Shenzhen, China
Specialized
TUSB214IRWBR
Specialized TUSB214IRWBR
IC INTERFACE SPECIALIZED 12X2QFN

IC INTERFACE SPECIALIZED 12X2QFN

Supplier's Site Datasheet
Specialized - TUSB214IRWBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
TUSB214IRWBR
Specialized TUSB214IRWBR
USB Interface 12-X2QFN (1.6x1.6)

USB Interface 12-X2QFN (1.6x1.6)

Buy Now
Sheung Wan, Hong Kong
USB Interface IC
TUSB214IRWBR
USB Interface IC TUSB214IRWBR
USB Interface IC USB 2.0 High Speed Speed Signal Condit

USB Interface IC USB 2.0 High Speed Speed Signal Condit

Buy Now Datasheet
Interface - Specialized - TUSB214IRWBR - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
TUSB214IRWBR
Interface - Specialized TUSB214IRWBR
IC INTERFACE SPECIALIZED 12X2QFN

IC INTERFACE SPECIALIZED 12X2QFN

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
TUSB214IRWBR
Integrated Circuits (ICs) - Interface - Specialized TUSB214IRWBR
IC INTERFACE SPECIALIZED 12X2QFN

IC INTERFACE SPECIALIZED 12X2QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 901538-TUSB214IRWBR TUSB214IRWBR TUSB214IRWBR TUSB214IRWBR TUSB214IRWBR TUSB214IRWBR
Product Name Interface - Interface - Specialized - TUSB214IRWBR Specialized Specialized USB Interface IC Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Package Type 12-X2QFN (1.6x1.6) 12-XFQFN 12-XFQFN X2QFN-12 12-XFQFN
Technology I2C; I²C I2C; I²C I2C; I²C
Unlock Full Specs
to access all available technical data

Similar Products

50A 120kHz Interface Transceiver IC - 525-ACS758LCB-050B-PFF-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Telecom - SI3225-G-FQR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details
Human Machine Interface (HMI) - 762-4102 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details