Win Source Part Number: 964804-TUSB216RWBR
Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Package: Tape & Reel (TR)
Applications: USB
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Supply: 22mA
Number of Channels: 3
Data Rate (Max): 480Mbps
Signal Conditioning: Input Equalization
Capacitance - Input: 2.5 pF
Voltage - Supply: 2.3V ~ 6.5V
Package / Case: 12-XFQFN
Supplier Device Package: 12-X2QFN (1.6x1.6)
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TUSB216RWBRTR
Base Product Number: TUSB216
USB 2.0 high-speed signal conditioner with battery charging controller 12-X2QFN 0 to 70 Product overview: TUSB216RWBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-TUSB216RWBR can be used for catalog matching and distributor lookup.
USB 2.0 REDRIVER
USB 2.0 REDRIVER
ReDriver 3 Channel 480Mbps 12-X2QFN (1.6x1.6)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 964804-TUSB216RWBR | 756-TUSB216RWBR | TUSB216RWBR | TUSB216RWBR | TUSB216RWBR |
| Product Name | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Sensor Interface; Signal Conditioner; Buffer | Transceiver | Sensor Interface; Buffer | ReDriver | Buffer |
| Supply Voltage | Other; 2.3V ~ 6.5V | Other | Other; 2.3V ~ 6.5V | Other; 2.3V ~ 6.5V | |
| Data Rate | 480000 kbps | 480000 kbps | 480000 kbps |