Super Speed Linear Redriver USB 3.1 3V T/R 40-Pin WQFN EP Product overview: TUSB544RNQT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3V, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-TUSB544RNQT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 937890-TUSB544RNQT
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Buffer, ReDriver 4 Channel 8.1Gbps 40-WQFN (6x4)
Package: 40-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TUSB544
Categories: Integrated Circuits (ICs)
Case / Package: 40-WQFN (6x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-49112-6, 296-49112-1, TUSB544RNQT-ND, 296-49112-2
USB Interface IC USB TYPE-CG 8.1 Gbps Multi-Protocol Linear Redriver 40-WQFN -40 to 85
USB-C 5BPS MULTI-PROT LINEAR RED
Buffer, ReDriver 4 Channel 8.1Gbps 40-WQFN (6x4)
USB-C 5BPS MULTI-PROT LINEAR RED
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 756-TUSB544RNQT | 937890-TUSB544RNQT | TUSB544RNQT | TUSB544RNQT | TUSB544RNQT | TUSB544RNQT |
| Product Name | 3V Interface Transceiver IC | Interface - Interface - Signal Buffers, Repeaters, Splitters - TUSB544RNQT | USB Interface IC | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Device Type | Transceiver | Buffer | Buffer; Buffer, ReDriver | Buffer | Sensor Interface; Buffer | |
| Operating Temperature | -40 C (-40 F) | 0 to 70 C (32 to 158 F) | -40 to 85 C (-40 to 185 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Package Type | 40-WQFN (6x4) | WQFN-40 | 40-WFQFN Exposed Pad | 40-WFQFN Exposed Pad |