SuperSpeed USB 4?Port xHCI Host Controller 100-WQFN-MR 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 134538-TUSB7340RKMT
Packaging: Reel - TR
Protocol: USB
Standards: USB 3.0
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 70°C
Case / Package: 100-WQFN-MR (9x9)
Purpose: Host Controller
Supply Voltage - Operating: 1.1V, 3.3V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 250
USB Host Controller USB 3.0 USB, PCIe Interface 100-WQFN-MR (9x9)
IC HUB CONTROLLER USB 100WQFN
Super Speed Host Controller USB 3.0 3.3V T/R 100-Pin WQFN EP
USB Host Controller USB 3.0 USB, PCIe Interface 100-WQFN-MR (9x9)
IC HUB CONTROLLER USB 100WQFN
IC HUB CONTROLLER USB 100WQFN
USB Interface IC SuperSpd USB 4-Port xHCI Host Cntrlr
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TUSB7340RKMT | 134538-TUSB7340RKMT | 296-32598-2-ND | TUSB7340RKMT | 815-TUSB7340RKMT | TUSB7340RKMT | TUSB7340RKMT | TUSB7340RKMT | TUSB7340RKMT |
| Product Name | TUSB7340 SuperSpeed USB 4?Port xHCI Host Controller | Interface - Interface - Controllers - TUSB7340RKMT | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Super Speed Host Controller USB 3.0 3.3V T/R 100-Pin WQFN EP | Controllers | Interface - Controllers | Controllers | USB Interface IC |
| Technology | USB | USB; PCI | USB; USB | USB; PCI | USB; PCI; USB, PCIe | USB; PCI; USB, PCIe | USB; USB, PCIe | ||
| Device Type | TUSB7340 SuperSpeed USB 4?Port xHCI Host Controller | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |||
| Features | RoHS | RoHS | RoHS | RoHS | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | -40 to 85 C (-40 to 185 F) |